Autec Power Inc. SPDCE Series "The Adobe" Industrial SPDCE100-110-13601

Description
‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.
Datasheet
Description
‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPDCE Series
Frisco, TX, United States
SPDCE Series "The Adobe" Industrial
SPDCE100-110-13601
SPDCE Series "The Adobe" Industrial SPDCE100-110-13601
‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.

‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SPDCE100-110-13601
Product Name SPDCE Series "The Adobe" Industrial
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QGKF-100-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details