Autec Power Inc. LXWCP Series "The Linear" LED Driver LXWCP040S072ST-L

Description
The Linear is Autec’s LXWCP Series Constant Current LED Driver, with model options in Constant Power design. With an input voltage of 120Vac-277Vac and an output range of 100mA-3500mA, the Linear is available in power ratings of 025W, 030W, 035W, 040W, 050W, 055W, 075W, 100W, and 150W and features a programmable output current. This UL Listed, Class P, Type HL, UL Class 2 unit is available in casing designs of linear or metal. Options available include near field communication programmable, dimming of 0–10V, and dim-to-off. The Linear is suitable for indoor lighting applications.
Datasheet
Description
The Linear is Autec’s LXWCP Series Constant Current LED Driver, with model options in Constant Power design. With an input voltage of 120Vac-277Vac and an output range of 100mA-3500mA, the Linear is available in power ratings of 025W, 030W, 035W, 040W, 050W, 055W, 075W, 100W, and 150W and features a programmable output current. This UL Listed, Class P, Type HL, UL Class 2 unit is available in casing designs of linear or metal. Options available include near field communication programmable, dimming of 0–10V, and dim-to-off. The Linear is suitable for indoor lighting applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXWCP Series
Frisco, TX, United States
LXWCP Series "The Linear" LED Driver
LXWCP040S072ST-L
LXWCP Series "The Linear" LED Driver LXWCP040S072ST-L
The Linear is Autec’s LXWCP Series Constant Current LED Driver, with model options in Constant Power design. With an input voltage of 120Vac-277Vac and an output range of 100mA-3500mA, the Linear is available in power ratings of 025W, 030W, 035W, 040W, 050W, 055W, 075W, 100W, and 150W and features a programmable output current. This UL Listed, Class P, Type HL, UL Class 2 unit is available in casing designs of linear or metal. Options available include near field communication programmable, dimming of 0–10V, and dim-to-off. The Linear is suitable for indoor lighting applications.

The Linear is Autec’s LXWCP Series Constant Current LED Driver, with model options in Constant Power design. With an input voltage of 120Vac-277Vac and an output range of 100mA-3500mA, the Linear is available in power ratings of 025W, 030W, 035W, 040W, 050W, 055W, 075W, 100W, and 150W and features a programmable output current. This UL Listed, Class P, Type HL, UL Class 2 unit is available in casing designs of linear or metal. Options available include near field communication programmable, dimming of 0–10V, and dim-to-off. The Linear is suitable for indoor lighting applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXWCP040S072ST-L
Product Name LXWCP Series "The Linear" LED Driver
Type Lighting Inverter
Applications Indoor
Regulatory Compliance UL Listed, Class P, Type HL, UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2314-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details