Autec Power Inc. LXWV- Series "The Venom" LED Driver LXWV-040S024PS

Description
The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.
Datasheet
Description
The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXWV- Series
Frisco, TX, United States
LXWV- Series "The Venom" LED Driver
LXWV-040S024PS
LXWV- Series "The Venom" LED Driver LXWV-040S024PS
The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.

The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXWV-040S024PS
Product Name LXWV- Series "The Venom" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed, Class P, UL Class 2
DC Output Voltage 4.5 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP DC to DC 110V-220V 500W Mini Redundant Power Supply with PMBus - 96PSR-D500WMIN - Advantech
Specs
Type DC-DC Converter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Narrow Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details