Autec Power Inc. SP Series "The Sparrow" Industrial SP60-1121

Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet
Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SP Series
Frisco, TX, United States
SP Series "The Sparrow" Industrial
SP60-1121
SP Series "The Sparrow" Industrial SP60-1121
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SP60-1121
Product Name SP Series "The Sparrow" Industrial
Type DC-DC Converter
Form Factor Open Frame
Applications Network & Telecommunication Systems Industrial Equipment Printers
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS8-700ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details