Autec Power Inc. SP Series "The Sparrow" Industrial SP45-1241-6MF

Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet
Datasheet Summary
Powered by GS/AI

The SP45-1241-6MF is an open-frame industrial power supply from Autec Power Inc. designed to operate within an input voltage range of 90-264Vac. It provides a single output of 24V with a maximum output power of 50W and can deliver up to 2.1A of output current. The unit features an efficiency rating of 81% and includes multiple protection mechanisms such as overvoltage protection (OVP), short circuit protection (SCP), brown-out protection, and overload protection. This power supply is suitable for various applications, including network systems, telecommunication systems, industrial equipment, and consumer electronics. It has a compact form factor of 2"x4" and operates effectively within a temperature range of 0 to 50 degrees Celsius. The SP45-1241-6MF is certified with UL, cUL, CE, FCC, and TUV, ensuring compliance with safety and electromagnetic compatibility standards.

Datasheet Summary
Powered by GS/AI

The SP45-1241-6MF is an open-frame industrial power supply from Autec Power Inc. designed to operate within an input voltage range of 90-264Vac. It provides a single output of 24V with a maximum output power of 50W and can deliver up to 2.1A of output current. The unit features an efficiency rating of 81% and includes multiple protection mechanisms such as overvoltage protection (OVP), short circuit protection (SCP), brown-out protection, and overload protection. This power supply is suitable for various applications, including network systems, telecommunication systems, industrial equipment, and consumer electronics. It has a compact form factor of 2"x4" and operates effectively within a temperature range of 0 to 50 degrees Celsius. The SP45-1241-6MF is certified with UL, cUL, CE, FCC, and TUV, ensuring compliance with safety and electromagnetic compatibility standards.

Suppliers

Company
Product
Description
Supplier Links
SP Series
Frisco, TX, United States
SP Series "The Sparrow" Industrial
SP45-1241-6MF
SP Series "The Sparrow" Industrial SP45-1241-6MF
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SP45-1241-6MF
Product Name SP Series "The Sparrow" Industrial
Type DC-DC Converter
Form Factor Open Frame
Applications Network & Telecommunication Systems Industrial Equipment Printers
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details