Autec Power Inc. SPXXXA Series "Nightingale" Medical Industrial SP600A-1121

Description
Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.
Description
Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.
Datasheet
Datasheet Summary
Powered by GS/AI

The SP600A-1121 is a medical-grade power supply from Autec Power Inc.'s "Nightingale" series, designed for industrial applications. It provides a single output of 600W with an input voltage range of 90-264V AC and an output voltage of 12V, delivering a maximum output current of 50A. The unit features protections against overvoltage, short circuit, over temperature, and over current, ensuring reliable operation. With a compact form factor of 9,Äù x 4,Äù and a weight of 1000g, it is suitable for various medical and industrial equipment. The power supply operates within a temperature range of 0 to +50°C and has a mean time between failures (MTBF) of 300,000 hours at 25°C. It is compliant with UL-60601-1-2, 3rd Edition, making it suitable for medical applications. The product also offers a 2-year warranty and options for modified and custom designs.

Datasheet Summary
Powered by GS/AI

The SP600A-1121 is a medical-grade power supply from Autec Power Inc.'s "Nightingale" series, designed for industrial applications. It provides a single output of 600W with an input voltage range of 90-264V AC and an output voltage of 12V, delivering a maximum output current of 50A. The unit features protections against overvoltage, short circuit, over temperature, and over current, ensuring reliable operation. With a compact form factor of 9,Äù x 4,Äù and a weight of 1000g, it is suitable for various medical and industrial equipment. The power supply operates within a temperature range of 0 to +50°C and has a mean time between failures (MTBF) of 300,000 hours at 25°C. It is compliant with UL-60601-1-2, 3rd Edition, making it suitable for medical applications. The product also offers a 2-year warranty and options for modified and custom designs.

Suppliers

Company
Product
Description
Supplier Links
SPXXXA Series
Frisco, TX, United States
SPXXXA Series "Nightingale" Medical Industrial
SP600A-1121
SPXXXA Series "Nightingale" Medical Industrial SP600A-1121
Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.

Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac and handles output currents of 1360mA-50000mA. The Nightingale is available in power ratings of 12W 24W, 65W, 120W, 150W, 210W, 305W, 600W, and 612W. Furthermore, size/form factors include: 2”x4”, 3”x5”, 4”x9”, and 5”x8”. This power solution is suitable for use in a variety of medical equipment applications, as well as industrial equipment, networking systems, and telecom systems.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SP600A-1121
Product Name SPXXXA Series "Nightingale" Medical Industrial
Type AC/DC Converter
Form Factor Open Frame
Applications Network & Telecommunication Systems Industrial & Medical Equipment
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227587 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -30 C (-22 F)
Regulatory Compliance RoHS Compliant
View Details