The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXWV-060S024SS-20 |
| Product Name | LXWV- Series "The Venom" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Listed, Class P, UL Class 2 |
| DC Output Voltage | 4.5 to 48.0 volts |