The LXWV-150S024ST-20 is a constant voltage LED driver from Autec Power Inc., designed for indoor lighting and electric sign applications. It has a power rating of 150W and operates within an input voltage range of 120-277Vac ± 10%. The driver provides a fixed output current of up to 6250mA at 24V, with an efficiency of up to 92% at 240V and 277V. This model features over voltage, over current, and short circuit protections, all in hiccup mode, ensuring safe operation. It is rated for an operating temperature range of -40 to 60°C and has a maximum case temperature of 90°C. The driver is UL and cUL certified, with a 5-year warranty, making it suitable for various applications, including hazardous locations. The compact dimensions of 9.50,Äù x 1.80,Äù x 1.37,Äù and a weight of 0.6kg facilitate easy installation.
The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LXWV-150S024ST-20 |
| Product Name | LXWV- Series "The Venom" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Listed, Class P, UL Class 2 |
| DC Output Voltage | 4.5 to 48.0 volts |