The SPDCE100-110-11201 is a DC-DC converter from Autec Power Inc. designed for industrial applications. It operates within an input voltage range of 72V to 144V and provides a maximum output power of 100W at 12V, delivering up to 8300mA of output current. The unit features a typical efficiency of 85% and operates at a switching frequency of 300KHz. It includes essential protections such as output over-current protection, short circuit protection, and input under-voltage protection, ensuring reliable operation. The product is designed for PCB board in-line installation and is available with an optional heatsink for enhanced thermal management. The operating temperature range is from -25°C to +55°C, with a storage temperature capability of -40°C to +105°C. This model is suitable for applications requiring high reliability and input-output isolation.
‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SPDCE100-110-11201 |
| Product Name | SPDCE Series "The Adobe" Industrial |
| Type | DC-DC Converter |