Autec Power Inc. SPDCE Series "The Adobe" Industrial SPDCE100-024-10331

Description
‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.
Description
‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.
Datasheet
Datasheet Summary
Powered by GS/AI

The SPDCE100-024-10331 is a DC-DC converter from Autec Power Inc.'s SPDCE Series, designed for industrial applications. It operates within an input voltage range of 18-36V and delivers a maximum output power of 100W with an output voltage of 3.3V. The device supports a high output current of up to 20,000mA and features an efficiency rating of 85% under typical conditions. This model includes essential protections such as output over-current protection, short circuit protection, and input under-voltage protection, ensuring reliable operation. The unit is designed for PCB board in-line installation and offers input-output isolation, enhancing safety in various applications. Additionally, it has an optional heatsink for improved thermal management and comes with a 3-year warranty, indicating a commitment to quality and reliability.

Datasheet Summary
Powered by GS/AI

The SPDCE100-024-10331 is a DC-DC converter from Autec Power Inc.'s SPDCE Series, designed for industrial applications. It operates within an input voltage range of 18-36V and delivers a maximum output power of 100W with an output voltage of 3.3V. The device supports a high output current of up to 20,000mA and features an efficiency rating of 85% under typical conditions. This model includes essential protections such as output over-current protection, short circuit protection, and input under-voltage protection, ensuring reliable operation. The unit is designed for PCB board in-line installation and offers input-output isolation, enhancing safety in various applications. Additionally, it has an optional heatsink for improved thermal management and comes with a 3-year warranty, indicating a commitment to quality and reliability.

Suppliers

Company
Product
Description
Supplier Links
SPDCE Series
Frisco, TX, United States
SPDCE Series "The Adobe" Industrial
SPDCE100-024-10331
SPDCE Series "The Adobe" Industrial SPDCE100-024-10331
‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.

‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SPDCE100-024-10331
Product Name SPDCE Series "The Adobe" Industrial
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Rack Mounting - Regulated -  - Acopian Power Supplies
Acopian Power Supplies
Specs
Type Current Source; Programmable Power Supply; High Voltage
Form Factor Rack Mount
Applications Instrumentation
View Details