Autec Power Inc. SP Series "The Sparrow" Industrial SP45-1561

Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet
Datasheet Summary
Powered by GS/AI

The SP45-1561 is an open-frame industrial power supply from Autec Power Inc., designed to operate within an input voltage range of 90-264Vac. It provides a single output voltage of 56V with a maximum output power of 45W and a current rating of 0.8A. The unit features an efficiency of 84% and includes multiple protection mechanisms such as overvoltage protection (OVP), short circuit protection (SCP), brown-out protection, and overload protection. With a compact form factor of 2"x4", the SP45-1561 is suitable for various applications including network systems, telecommunication systems, industrial equipment, and consumer electronics. It is certified by UL, cUL, CE, FCC, and TUV, ensuring compliance with safety and electromagnetic compatibility standards. The operating temperature range is from 0 to 50°C, and it can withstand storage temperatures from -40 to 85°C with a humidity tolerance of 5%-95% RH.

Datasheet Summary
Powered by GS/AI

The SP45-1561 is an open-frame industrial power supply from Autec Power Inc., designed to operate within an input voltage range of 90-264Vac. It provides a single output voltage of 56V with a maximum output power of 45W and a current rating of 0.8A. The unit features an efficiency of 84% and includes multiple protection mechanisms such as overvoltage protection (OVP), short circuit protection (SCP), brown-out protection, and overload protection. With a compact form factor of 2"x4", the SP45-1561 is suitable for various applications including network systems, telecommunication systems, industrial equipment, and consumer electronics. It is certified by UL, cUL, CE, FCC, and TUV, ensuring compliance with safety and electromagnetic compatibility standards. The operating temperature range is from 0 to 50°C, and it can withstand storage temperatures from -40 to 85°C with a humidity tolerance of 5%-95% RH.

Suppliers

Company
Product
Description
Supplier Links
SP Series
Frisco, TX, United States
SP Series "The Sparrow" Industrial
SP45-1561
SP Series "The Sparrow" Industrial SP45-1561
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SP45-1561
Product Name SP Series "The Sparrow" Industrial
Type DC-DC Converter
Form Factor Open Frame
Applications Network & Telecommunication Systems Industrial Equipment Printers
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
AC/DC Adapters - 1217096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details