Autec Power Inc. SPDCE Series "The Adobe" Industrial SPDCE100-036-11501

Description
‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.
Datasheet
Description
‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPDCE Series
Frisco, TX, United States
SPDCE Series "The Adobe" Industrial
SPDCE100-036-11501
SPDCE Series "The Adobe" Industrial SPDCE100-036-11501
‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.

‘The Adobe’ is a DC-DC Brick unit in the Industrial Power Supplies family (model number SPDCE100). It features a Wide Range Input Voltage of 9–144Vdc and an Output Current of 2100mA-20000mA. With a power rating of 100W, it features PCB Board in-line installation as well as input-output isolation. ‘The Adobe’ is a highly reliable half-brick unit with optional heatsink, making it a strong contender in the Industrial Power Supplies category.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SPDCE100-036-11501
Product Name SPDCE Series "The Adobe" Industrial
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details