Autec Power Inc. MPUDC Series "The Arctic" Specialty High Power MPUDC500-048-1281

Description
The Arctic (MPUDC Series) is a DC-DC Brick Specialty High Power unit featuring Cold Plate Technology. Featuring Wide Range Input Voltage of 36Vdc-72Vdc and an Output Current of 12500mA-25000mA, the Arctic comes in power ratings of 350W, 400W, 500W, 600W, and 700W. The unit comes in Full Brick form factor and is equipped with Input-output Isolation of 1500Vdc and High Power Density and is available in PCB Board In-line Type Installation.
Datasheet
Description
The Arctic (MPUDC Series) is a DC-DC Brick Specialty High Power unit featuring Cold Plate Technology. Featuring Wide Range Input Voltage of 36Vdc-72Vdc and an Output Current of 12500mA-25000mA, the Arctic comes in power ratings of 350W, 400W, 500W, 600W, and 700W. The unit comes in Full Brick form factor and is equipped with Input-output Isolation of 1500Vdc and High Power Density and is available in PCB Board In-line Type Installation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MPUDC Series
Frisco, TX, United States
MPUDC Series "The Arctic" Specialty High Power
MPUDC500-048-1281
MPUDC Series "The Arctic" Specialty High Power MPUDC500-048-1281
The Arctic (MPUDC Series) is a DC-DC Brick Specialty High Power unit featuring Cold Plate Technology. Featuring Wide Range Input Voltage of 36Vdc-72Vdc and an Output Current of 12500mA-25000mA, the Arctic comes in power ratings of 350W, 400W, 500W, 600W, and 700W. The unit comes in Full Brick form factor and is equipped with Input-output Isolation of 1500Vdc and High Power Density and is available in PCB Board In-line Type Installation.

The Arctic (MPUDC Series) is a DC-DC Brick Specialty High Power unit featuring Cold Plate Technology. Featuring Wide Range Input Voltage of 36Vdc-72Vdc and an Output Current of 12500mA-25000mA, the Arctic comes in power ratings of 350W, 400W, 500W, 600W, and 700W. The unit comes in Full Brick form factor and is equipped with Input-output Isolation of 1500Vdc and High Power Density and is available in PCB Board In-line Type Installation.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number MPUDC500-048-1281
Product Name MPUDC Series "The Arctic" Specialty High Power
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details