Autec Power Inc. SP Series "The Sparrow" Industrial SP45-1481-6MF

Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Description
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
Datasheet
Datasheet Summary
Powered by GS/AI

The SP45-1481-6MF is an open-frame industrial power supply from Autec Power Inc. It operates within an input voltage range of 90-264Vac and provides a single output of 50W at 48Vdc, with a maximum output current of 1.05A. The unit features an efficiency rating of 84% and includes multiple protection mechanisms such as over voltage protection (OVP), short circuit protection (SCP), brown-out protection, and overload protection. With a compact form factor of 2"x4", it is suitable for various applications including network systems, telecommunication systems, industrial equipment, and consumer electronics. The power supply is compliant with several safety and EMC standards, including UL, cUL, CE, FCC, and TUV certifications. Operating temperature ranges from 0 to 50°C, and it can withstand storage temperatures from -40 to 85°C with a humidity tolerance of 5%-95% RH.

Datasheet Summary
Powered by GS/AI

The SP45-1481-6MF is an open-frame industrial power supply from Autec Power Inc. It operates within an input voltage range of 90-264Vac and provides a single output of 50W at 48Vdc, with a maximum output current of 1.05A. The unit features an efficiency rating of 84% and includes multiple protection mechanisms such as over voltage protection (OVP), short circuit protection (SCP), brown-out protection, and overload protection. With a compact form factor of 2"x4", it is suitable for various applications including network systems, telecommunication systems, industrial equipment, and consumer electronics. The power supply is compliant with several safety and EMC standards, including UL, cUL, CE, FCC, and TUV certifications. Operating temperature ranges from 0 to 50°C, and it can withstand storage temperatures from -40 to 85°C with a humidity tolerance of 5%-95% RH.

Suppliers

Company
Product
Description
Supplier Links
SP Series
Frisco, TX, United States
SP Series "The Sparrow" Industrial
SP45-1481-6MF
SP Series "The Sparrow" Industrial SP45-1481-6MF
The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SP45-1481-6MF
Product Name SP Series "The Sparrow" Industrial
Type DC-DC Converter
Form Factor Open Frame
Applications Network & Telecommunication Systems Industrial Equipment Printers
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details