Autec Power Inc. LXWV- Series "The Venom" LED Driver LXWV-008S024PS-20

Description
The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.
Datasheet
Description
The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXWV- Series
Frisco, TX, United States
LXWV- Series "The Venom" LED Driver
LXWV-008S024PS-20
LXWV- Series "The Venom" LED Driver LXWV-008S024PS-20
The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.

The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXWV-008S024PS-20
Product Name LXWV- Series "The Venom" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed, Class P, UL Class 2
DC Output Voltage 4.5 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply, DC/DC switching, in:10-40VDC, 1A, out:2-Vin2VDC, .35A, 26W - 70218066 - Allied Electronics, Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Number of Outputs 1 #
View Details
2 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details