Autec Power Inc. LXWV- Series "The Venom" LED Driver LXWV-005S004PS-20

Description
The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.
Datasheet
Description
The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXWV- Series
Frisco, TX, United States
LXWV- Series "The Venom" LED Driver
LXWV-005S004PS-20
LXWV- Series "The Venom" LED Driver LXWV-005S004PS-20
The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.

The Venom is Autec’s LXWV-series Constant Voltage LED Driver. It features an input voltage of 120–244Vac, an output range of 0–16666mA, and power rating options of 5W, 8W, 10W, 14W, 24W, 25W, 40W, 50W, 60W, 100W, and 150W. The Venom is UL Listed, UL Class P, Type TL, UL Class 2 and is available in casing options of plastic, metal, and J-box. With an IP20 and IP66 ratings and optional Sign Components Manual (SAM), the Venom is suited to meet your indoor and outdoor lighting applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXWV-005S004PS-20
Product Name LXWV- Series "The Venom" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed, Class P, UL Class 2
DC Output Voltage 4.5 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details