The Sparrow (SP Series) is an open-frame industrial power supply featuring an input voltage of 90–264Vac and a range of output voltages 3.3v-56v. The Sparrow’s output current is 800mA-13000mA and optional power ratings include 020W, 045W, 060W, 075W, 100W, 120W, 150W, and 200W. Available in 2”x4” and 3”x5” Form Factor. The unit may be applied to network systems, telecommunication systems, industrial equipment and printers.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SP45-1481 |
| Product Name | SP Series "The Sparrow" Industrial |
| Type | DC-DC Converter |
| Form Factor | Open Frame |
| Applications | Network & Telecommunication Systems Industrial Equipment Printers |