Autec Power Inc. SPDCV Series "The Tile" Industrial SPDCV005-048-11202

Description
The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.
Datasheet
Description
The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPDCV Series
Frisco, TX, United States
SPDCV Series "The Tile" Industrial
SPDCV005-048-11202
SPDCV Series "The Tile" Industrial SPDCV005-048-11202
The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.

The Tile is a DC-DC Half Brick Industrial Power Supply unit. It features wide range input voltage of 6V(4.5–9V), 12V(9–18V), 24V(18–36V), 48V(36–72V), and 110V(66–160V). The Tile is equipped with output over-current protection, short circuit protection, and input over-voltage protection. With an output current of 160mA-60000mA, the Tile is available in power ratings of 005W, 015W, 025W, 030W, 040W, 050W, 075W, 100W, 150W, 200W, 250W and 300W. Optional features available include control and trim functions as well as input-output isolated.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number SPDCV005-048-11202
Product Name SPDCV Series "The Tile" Industrial
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
High Voltage Power Supplies - 152A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details