AXIS Communications, Inc. Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| A whole new definition of PTZ The AXIS 212 PTZ is no ordinary PTZ. It’s the only PTZ network camera that provides full overview, and instant, one-click pan/tilt/zoom - with... | |
| AXIS Q Built-in support for Pan/Tilt heads using the Pelco-D protocol Built-in SD/SDHC memory card slot Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X... | |
| Axis’ unique Lightfinder technology Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet (IEEE 802.3af), eliminating... | |
| Quick and reliable installation The camera is designed for quick and reliable installation. The desired field of view and a leveled image can be easily achieved by using the supplied... | |
| Save installation time and costs The camera is easy to install outdoors thanks to Power over Ethernet support, a removable sunshield and a wall bracket. It has protection against dust,... | |
| 18x optical zoom with autofocus D1 resolution, day/night and H.264 IP51-rated protection against dust and dripping water Advanced Gatekeeper Easy installation including PoE+ (IEEE 802.3at) Easy-to-install PTZ dome for indoor... | |
| 18x optical zoom with autofocus Outdoor-ready with IP66 and NEMA 4X ratings D1 resolution, day/night and H.264 Advanced Gatekeeper Easy installation including PoE+ (IEEE 802.3at) Easy-to-install PTZ dome for outdoor... | |
| 29x optical zoom D1 resolution, H.264, day/night functionality IP51-rated protection against dust and dripping water High Power over Ethernet (IEEE 802.3at) Advanced Gatekeeper Reliable indoor surveillance AXIS P5532 PTZ Dome... | |
| 35x optical zoom, day/night IP52-rated protection against dust and dripping water Extended D1 resolution, H.264 Active Gatekeeper and tour recording Power over Ethernet Plus (IEEE 802.3at) Outstanding performance AXIS Q6032... | |
| 35x zoom Fast and precise pan/tilt mechanics Wide Dynamic Range (WDR) Progressive scan Electronic Image Stabilizer (EIS) Area zoom Auto-tracking Demanding security installations AXIS 233D is designed for use in... | |
| 360° pan with Auto-flip 12x optical zoom Day/night and H.264 Outdoor-ready: IP66- and NEMA 4X-rated protection against dust, rain and snow Easy installation including Power over Ethernet (IEEE 802.3af) Compact... | |
| 5 megapixel P-Iris control Multiple H.264 video streams Digital PTZ and multi-view streaming Outdoor-ready 5-megapixel camera for exceptional outdoor surveillance AXIS P1347-E Network Camera presents a top-of-the-line, 5-megapixel outdoor-ready network... | |
| Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis... | |
| Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® and AXIS... | |
| Built-in SD/SDHC memory card slot E-flip functionality Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure... | |
| Built-in support for Pan/Tilt heads using the Pelco-D protocol Built-in SD/SDHC memory card slot Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports... | |
| Built-in support for Pan/Tilt heads using the Pelco-D protocol Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Support for IPv6 in addition to... | |
| Day & night functionality Up to 45 frames per second in VGA resolution (640 x 480 pixels) Simultaneous Motion JPEG and MPEG-4 Multi-window motion detection High performance, professional day and... | |
| Flat non-invasive design Progressive scan Power over Ethernet Easy installation Discreet, non-invasive video surveillance AXIS 209FD is a fixed dome network camera designed for discreet indoor video surveillance. The non-invasive... | |
| Flat, discreet design HDTV quality including 1MP/HDTV 720p and H.264 Vandal resistant Tampering alarm Power over Ethernet Monitoring outdoor entrance areas Designed for placement near building entrances to strengthen security,... | |
| Full overview Vandal-resistant Instant pan/tilt/zoom No moving parts Maintained resolution Excellent protection against vandalism The AXIS 212 PTZ-V Network Camera has a vandal-resistant casing with metal base and durable cover... | |
| Functional and smart design Multiple H.264, Motion JPEG and MPEG-4 video streams PIR sensor and illumination LED Microphone and speaker Wireless connectivity Easy and flexible installation Small and functional camera... | |
| Functional and smart design Progressive scan Multiple H.264, Motion JPEG and MPEG-4 video streams Easy installation Best-in-class image quality The AXIS M1011 Network Camera is perfectly suited for securing small... | |
| Functional and smart design Progressive scan Multiple H.264, Motion JPEG and MPEG-4 video streams Wireless connectivity Easy and flexible installation Small and functional camera design AXIS M1011-W Network Camera is... | |
| HDTV 1080p 25/30 fps as well as HDTV 720p 50/60 fps Day/night and H.264 20x optical zoom Outdoor-ready with Arctic Temperature Control Active Gatekeeper and tour recording High Power over... | |
| HDTV 1080p 25/30 fps as well as HDTV 720p 50/60 fps Day/night and H.264 20x optical zoom IP52-rated for protection against dust and dripping water Active Gatekeeper and tour recording... | |
| HDTV 720p and H.264 IP51-rated protection against dust and dripping water High Power over Ethernet, compliance with IEEE 802.3at 18x optical zoom Advanced Gatekeeper functionality HDTV-quality for demanding indoor surveillance... | |
| HDTV 720p, day/night and H.264 18x zoom and fast pan/tilt IP52-rated protection against dust and dripping water High Power over Ethernet (IEEE 802.3at) Advanced Gatekeeper Outstanding performance AXIS Q6034 PTZ... | |
| HDTV 720p, day/night and H.264 Outdoor-ready and Arctic Temperature Control 18x optical zoom and 220° tilt Active Gatekeeper High Power over Ethernet (IEEE 802.3at) Outstanding performance For the highest video... | |
| HDTV 720p, day/night and H.264 Outdoor-ready: IP66- and NEMA 4X-rated 18x optical zoom Advanced Gatekeeper functionality High Power over Ethernet (IEEE 802.3at) HDTV-quality for demanding outdoor surveillance The outdoor-ready AXIS... | |
| HDTV 720p/1 megapixel resolution at full frame rate. Varifocal DC-iris lens Multiple H.264 streams Power over Ethernet Easy installation with pixel counter The AXIS M1114 offers a professional and affordable... | |
| HDTV 720p/1 megapixel resolution at full frame rate Varifocal DC-iris lens Multiple H.264 streams Power over Ethernet Easy installation with pixel counter Outdoor-ready, IP66 rating Excellent HDTV image quality with... | |
| HDTV image quality Zoom and autofocus with pan/tilt head support Power over Ethernet Gatekeeper functionality Outdoor-ready with Arctic Temperature Control Fulfills the professional market’s demands The outdoor-ready AXIS Q1755-E is... | |
| HDTV quality Multiple H.264 streams Power over Ethernet PIR sensor and illumination LED Microphone and speaker I/O port HDTV-quality for professional indoor surveillance AXIS M1054 Network Camera uses progressive scan... | |
| High-resolution camera with 704x480 pixels NTSC, 704x576 PAL Simultaneous MPEG-4 and Motion JPEG Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality... | |
| Intelligent capabilities such as enhanced video motion detection and detection of camera tampering attempts like blocking or spray-painting Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and... | |
| Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet (IEEE 802.3af), eliminating the need for power... | |
| Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet* (IEEE 802.3af), eliminating the need for power... | |
| Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Power over Ethernet (IEEE 802.3af), eliminating the need for power... | |
| Lightfinder technology with extended D1 (768x576) resolution Day/night functionality Multiple H.264 video streams Digital PTZ Easy installation with remote back focus Local storage Outdoor-ready with Arctic Temperature Control Axis’ unique... | |
| Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and... | |
| Outdoor-ready design with extended temperature range HDTV quality Easy installation with remote focus and zoom Multiple H.264 streams Day/night functionality Power over Ethernet High-performance video The AXIS P3344-VE Fixed Dome... | |
| Outdoor-ready Arctic Temperature Control High Power over Ethernet Extended tilt range of 20° above horizon 35x optical and 12x digital zoom Multiple H.264 streams Demanding outdoor video surveillance AXIS Q6032-E... | |
| Pan and tilt camera with 18x optical zoom and auto focus Day/night functionality with images down to 0.005 lux Two-way audio support Simultaneous Motion JPEG and MPEG-4 High quality color... | |
| Pan, tilt and zoom control over IP network 360 degree pan with Auto-flip 48x total zoom, 12x optical and 4x digital Day/Night function with removable IR filter Two-way audio, including... | |
| Pan, tilt, zoom in an ultra-discreet design HDTV 720p and H.264 IP51-rated protection against dust and dripping water Power over Ethernet (IEEE 802.3af) Built-in microphone and audio detection AXIS M5014... | |
| Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering... | |
| Superb image quality with 3MP/HDTV 1080p Day/night functionality Multiple H.264 streams P-Iris control for optimal image sharpness Digital PTZ and multi-view streaming Easy installation with remote back focus Local storage... | |
| Superb video in 5MP or HDTV 1080p quality P-Iris control Multiple H.264 streams and Motion JPEG video streams Easy installation with remote focus and zoom Outdoor-ready, IP66 and NEMA 4X... | |
| Superb video quality in HDTV 1080p or 3MP P-Iris control Multiple H.264 streams and Motion JPEG video streams Digital PTZ and multi-view streaming Easy installation with remote focus and zoom... | |
| Superior image quality Multiple H.264 streams Unobtrusive and compact design Intelligent video capabilities Power over Ethernet ONVIF support High-performance camera The AXIS P3301-V Fixed Dome Network Camera offers superior image... | |
| Superior image quality Multiple H.264 streams Unobtrusive and compact design Intelligent video capabilities Power over Ethernet ONVIF support High-performance camera Intelligent capabilities such as enhanced video motion detection, audio detection... | |
| Superior image quality Simultaneous Motion JPEG and MPEG-4 Flexible installation with wireless capability Secure communication Outdoor option Wireless network camera for a demanding market AXIS 211W Network Camera is a... | |
| Thermal imaging High-quality outdoor detection Lens alternatives for different applications Intelligent video capabilities Standard Power over Ethernet (IEEE 802.3af) High-quality detection AXIS Q objects and incidents in complete darkness and... | |
| Two-way audio support. Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Built-in SD/SDHC memory card slot. Power over... | |
| Two-way audio, audio detection, inputs/outputs for external devices and AC/DC power* SD/SDHC slot for storing recordings locally Network management features such as HTTPS encryption that does not affect performance, IPv6... | |
| Ultra-discreet fixed dome design HDTV quality Multiple H.264 streams Easy installation Power over Ethernet Advanced security and network management Innovative, unique camera design AXIS M3014 Fixed Dome Network Camera is... | |
| Ultra-discreet fixed dome design Progressive scan Multiple H.264 streams Easy installation Power over Ethernet Advanced security and network management Innovative, unique camera design AXIS M3011 Fixed Dome Network Camera is... | |
| Vandal-resistant Megapixel resolution Excellent image quality Multiple H.264 streams Power over Ethernet Intelligent video capabilities Pixel counter Vandal-resistant casing AXIS M3204-V Fixed Dome Network Camera is ideal for demanding indoor... | |
| Vandal-resistant Superior image quality Multiple H.264 streams Unobtrusive and compact design Intelligent video capabilities Power over Ethernet Vandal-resistant casing The vandal-resistant AXIS P3304-V is a fixed dome specifically adapted for... |