AXIS Communications, Inc. AXIS 221 Network Camera

Description
Day & night functionality Up to 45 frames per second in VGA resolution (640 x 480 pixels) Simultaneous Motion JPEG and MPEG-4 Multi-window motion detection High performance, professional day and night network camera The AXIS 221 Network Camera is a high performance camera for round-the-clock surveillance over IP networks. The camera provides high quality images under all lighting conditions, which makes it an ideal solution for indoor/outdoor applications, e.g. surveillance of buildings, roads, parking areas, garages, railway stations and airports. Day & Night functionality The AXIS 221 features an automatic, removable infrared-cut filter, which enables the camera to provide color video when there is sufficient light, and black/white video in dark conditions. It uses a high performance Pentax lens and a progressive scan CCD image sensor that enables moving objects to be presented without distortion. Advanced event management The AXIS 221 also supports a number of advanced features that give the camera increased flexibility and capabilities, including Power over Ethernet, video motion detection, pre- and post-alarm buffer, and inputs/outputs for connecting external devices such as door sensors and relays to activate light or close doors. Superior image quality with progressive scan Up to 45 frames per second in VGA resolution (640 x 480 pixels) Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Support for IPv6 in addition to the standard IP protocol version 4 Support for Quality of Service (QoS) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Day & night functionality Up to 45 frames per second in VGA resolution (640 x 480 pixels) Simultaneous Motion JPEG and MPEG-4 Multi-window motion detection High performance, professional day and night network camera The AXIS 221 Network Camera is a high performance camera for round-the-clock surveillance over IP networks. The camera provides high quality images under all lighting conditions, which makes it an ideal solution for indoor/outdoor applications, e.g. surveillance of buildings, roads, parking areas, garages, railway stations and airports. Day & Night functionality The AXIS 221 features an automatic, removable infrared-cut filter, which enables the camera to provide color video when there is sufficient light, and black/white video in dark conditions. It uses a high performance Pentax lens and a progressive scan CCD image sensor that enables moving objects to be presented without distortion. Advanced event management The AXIS 221 also supports a number of advanced features that give the camera increased flexibility and capabilities, including Power over Ethernet, video motion detection, pre- and post-alarm buffer, and inputs/outputs for connecting external devices such as door sensors and relays to activate light or close doors. Superior image quality with progressive scan Up to 45 frames per second in VGA resolution (640 x 480 pixels) Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Support for IPv6 in addition to the standard IP protocol version 4 Support for Quality of Service (QoS) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Day & night functionality Up to 45 frames per second in VGA resolution (640 x 480 pixels) Simultaneous Motion JPEG and MPEG-4 Multi-window motion detection High performance, professional day and night network camera The AXIS 221 Network Camera is a high performance camera for round-the-clock surveillance over IP networks. The camera provides high quality images under all lighting conditions, which makes it an ideal solution for indoor/outdoor applications, e.g. surveillance of buildings, roads, parking areas, garages, railway stations and airports. Day & Night functionality The AXIS 221 features an automatic, removable infrared-cut filter, which enables the camera to provide color video when there is sufficient light, and black/white video in dark conditions. It uses a high performance Pentax lens and a progressive scan CCD image sensor that enables moving objects to be presented without distortion. Advanced event management The AXIS 221 also supports a number of advanced features that give the camera increased flexibility and capabilities, including Power over Ethernet, video motion detection, pre- and post-alarm buffer, and inputs/outputs for connecting external devices such as door sensors and relays to activate light or close doors. Superior image quality with progressive scan Up to 45 frames per second in VGA resolution (640 x 480 pixels) Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Support for IPv6 in addition to the standard IP protocol version 4 Support for Quality of Service (QoS) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Day & night functionality
  • Up to 45 frames per second in VGA resolution (640 x 480 pixels)
  • Simultaneous Motion JPEG and MPEG-4
  • Multi-window motion detection

High performance, professional day and night network camera

The AXIS 221 Network Camera is a high performance camera for round-the-clock surveillance over IP networks. The camera provides high quality images under all lighting conditions, which makes it an ideal solution for indoor/outdoor applications, e.g. surveillance of buildings, roads, parking areas, garages, railway stations and airports.

Day & Night functionality


The AXIS 221 features an automatic, removable infrared-cut filter, which enables the camera to provide color video when there is sufficient light, and black/white video in dark conditions. It uses a high performance Pentax lens and a progressive scan CCD image sensor that enables moving objects to be presented without distortion.

Advanced event management

The AXIS 221 also supports a number of advanced features that give the camera increased flexibility and capabilities, including Power over Ethernet, video motion detection, pre- and post-alarm buffer, and inputs/outputs for connecting external devices such as door sensors and relays to activate light or close doors.


  • Superior image quality with progressive scan
  • Up to 45 frames per second in VGA resolution (640 x 480 pixels)
  • Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication
  • Support for IPv6 in addition to the standard IP protocol version 4
  • Support for Quality of Service (QoS)
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS 221 Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details