AXIS Communications, Inc. AXIS Q1602-E Network Camera

Description
Lightfinder technology with extended D1 (768x576) resolution Day/night functionality Multiple H.264 video streams Digital PTZ Easy installation with remote back focus Local storage Outdoor-ready with Arctic Temperature Control Axis’ unique Lightfinder technology AXIS Q1602-E incorporates Axis’ revolutionary Lightfinder technology. Compared with any analog or network cameras, the Lightfinder technology will give more life-like colors, in low-light conditions. The camera delivers progressive scan image quality at extended D1 (768x576) resolution, multiple, individually configurable H.264 and Motion JPEG video streams simultaneously. Outdoor-ready surveillance The IP66-rated AXIS Q1602-E comes with a wall mount bracket, sunshield and Ethernet cable. It is protected from dust, rain, snow and sun, and can operate in temperatures from -40 °C to 50°C (-40 °F to 122 °F). Ease of installation The focus assistant indicates when the image is in focus by the flashing front LED of the camera. Having performed rough focusing at the lens, the remote back focus capability of the AXIS Q1602-E is conveniently used for fine tuning focus. The unique pixel counter ensures that the viewing angle is optimized for the monitored area and required pixel resolution. It allows the installer to easily verify that the camera installation fulfils regulatory or specific customer requirements on pixel resolution, e.g. the face of persons passing a doorway monitored by the camera. Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Two-way audio support with enhanced audio quality. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Lightfinder technology with extended D1 (768x576) resolution Day/night functionality Multiple H.264 video streams Digital PTZ Easy installation with remote back focus Local storage Outdoor-ready with Arctic Temperature Control Axis’ unique Lightfinder technology AXIS Q1602-E incorporates Axis’ revolutionary Lightfinder technology. Compared with any analog or network cameras, the Lightfinder technology will give more life-like colors, in low-light conditions. The camera delivers progressive scan image quality at extended D1 (768x576) resolution, multiple, individually configurable H.264 and Motion JPEG video streams simultaneously. Outdoor-ready surveillance The IP66-rated AXIS Q1602-E comes with a wall mount bracket, sunshield and Ethernet cable. It is protected from dust, rain, snow and sun, and can operate in temperatures from -40 °C to 50°C (-40 °F to 122 °F). Ease of installation The focus assistant indicates when the image is in focus by the flashing front LED of the camera. Having performed rough focusing at the lens, the remote back focus capability of the AXIS Q1602-E is conveniently used for fine tuning focus. The unique pixel counter ensures that the viewing angle is optimized for the monitored area and required pixel resolution. It allows the installer to easily verify that the camera installation fulfils regulatory or specific customer requirements on pixel resolution, e.g. the face of persons passing a doorway monitored by the camera. Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Two-way audio support with enhanced audio quality. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightfinder technology with extended D1 (768x576) resolution Day/night functionality Multiple H.264 video streams Digital PTZ Easy installation with remote back focus Local storage Outdoor-ready with Arctic Temperature Control Axis’ unique Lightfinder technology AXIS Q1602-E incorporates Axis’ revolutionary Lightfinder technology. Compared with any analog or network cameras, the Lightfinder technology will give more life-like colors, in low-light conditions. The camera delivers progressive scan image quality at extended D1 (768x576) resolution, multiple, individually configurable H.264 and Motion JPEG video streams simultaneously. Outdoor-ready surveillance The IP66-rated AXIS Q1602-E comes with a wall mount bracket, sunshield and Ethernet cable. It is protected from dust, rain, snow and sun, and can operate in temperatures from -40 °C to 50°C (-40 °F to 122 °F). Ease of installation The focus assistant indicates when the image is in focus by the flashing front LED of the camera. Having performed rough focusing at the lens, the remote back focus capability of the AXIS Q1602-E is conveniently used for fine tuning focus. The unique pixel counter ensures that the viewing angle is optimized for the monitored area and required pixel resolution. It allows the installer to easily verify that the camera installation fulfils regulatory or specific customer requirements on pixel resolution, e.g. the face of persons passing a doorway monitored by the camera. Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Two-way audio support with enhanced audio quality. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Lightfinder technology with extended D1 (768x576) resolution
  • Day/night functionality
  • Multiple H.264 video streams
  • Digital PTZ
  • Easy installation with remote back focus
  • Local storage
  • Outdoor-ready with Arctic Temperature Control

Axis’ unique Lightfinder technology

AXIS Q1602-E incorporates Axis’ revolutionary Lightfinder technology. Compared with any analog or network cameras, the Lightfinder technology will give more life-like colors, in low-light conditions.

The camera delivers progressive scan image quality at extended D1 (768x576) resolution, multiple, individually configurable H.264 and Motion JPEG video streams simultaneously.

Outdoor-ready surveillance


The IP66-rated AXIS Q1602-E comes with a wall mount bracket, sunshield and Ethernet cable. It is protected from dust, rain, snow and sun, and can operate in temperatures from -40 °C to 50°C (-40 °F to 122 °F).

Ease of installation

The focus assistant indicates when the image is in focus by the flashing front LED of the camera. Having performed rough focusing at the lens, the remote back focus capability of the AXIS Q1602-E is conveniently used for fine tuning focus.


The unique pixel counter ensures that the viewing angle is optimized for the monitored area and required pixel resolution. It allows the installer to easily verify that the camera installation fulfils regulatory or specific customer requirements on pixel resolution, e.g. the face of persons passing a doorway monitored by the camera.

  • Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting.
  • Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs.
  • Two-way audio support with enhanced audio quality.
  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service.
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications.

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS Q1602-E Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 8478956 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details