AXIS Communications, Inc. AXIS P5512 PTZ Dome Network Camera

Description
Two-way audio, audio detection, inputs/outputs for external devices and AC/DC power* SD/SDHC slot for storing recordings locally Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) 360° pan with Auto-flip 12x optical zoom Day/night and H.264 IP51-rated protection against dust and dripping water Easy installation including Power over Ethernet (IEEE 802.3af) Compact PTZ dome for discreet indoor video surveillance The AXIS P5512 PTZ Dome Network Camera is a compact and affordably priced day and night pan/tilt/zoom camera for indoor use. It is suitable for surveillance applications in areas such as stores, banks, hotels and warehouses. Pan/tilt/zoom capabilities The PTZ camera enables users at a remote location to pan High video quality Thanks to the camera's day/night functionality, high image quality is maintained even in low light conditions. AXIS P5512 provides H.264 and Motion JPEG streams at full frame rate in 4CIF resolution (704x480 in 60 Hz, 704x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality. Easy and reliable installation AXIS P5512 supports standard Power over Ethernet for easy installation. The camera simply connects either to a PoE-enabled switch or via a PoE midspan to a switch with one network cable for carrying power, video/audio and PTZ controls. The camera also has an IP51 rating, which ensures protection against dust and dripping water. It enables the camera to operate even when the sprinkler system is activated.
Datasheet
Description
Two-way audio, audio detection, inputs/outputs for external devices and AC/DC power* SD/SDHC slot for storing recordings locally Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) 360° pan with Auto-flip 12x optical zoom Day/night and H.264 IP51-rated protection against dust and dripping water Easy installation including Power over Ethernet (IEEE 802.3af) Compact PTZ dome for discreet indoor video surveillance The AXIS P5512 PTZ Dome Network Camera is a compact and affordably priced day and night pan/tilt/zoom camera for indoor use. It is suitable for surveillance applications in areas such as stores, banks, hotels and warehouses. Pan/tilt/zoom capabilities The PTZ camera enables users at a remote location to pan High video quality Thanks to the camera's day/night functionality, high image quality is maintained even in low light conditions. AXIS P5512 provides H.264 and Motion JPEG streams at full frame rate in 4CIF resolution (704x480 in 60 Hz, 704x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality. Easy and reliable installation AXIS P5512 supports standard Power over Ethernet for easy installation. The camera simply connects either to a PoE-enabled switch or via a PoE midspan to a switch with one network cable for carrying power, video/audio and PTZ controls. The camera also has an IP51 rating, which ensures protection against dust and dripping water. It enables the camera to operate even when the sprinkler system is activated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way audio, audio detection, inputs/outputs for external devices and AC/DC power* SD/SDHC slot for storing recordings locally Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) 360° pan with Auto-flip 12x optical zoom Day/night and H.264 IP51-rated protection against dust and dripping water Easy installation including Power over Ethernet (IEEE 802.3af) Compact PTZ dome for discreet indoor video surveillance The AXIS P5512 PTZ Dome Network Camera is a compact and affordably priced day and night pan/tilt/zoom camera for indoor use. It is suitable for surveillance applications in areas such as stores, banks, hotels and warehouses. Pan/tilt/zoom capabilities The PTZ camera enables users at a remote location to pan High video quality Thanks to the camera's day/night functionality, high image quality is maintained even in low light conditions. AXIS P5512 provides H.264 and Motion JPEG streams at full frame rate in 4CIF resolution (704x480 in 60 Hz, 704x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality. Easy and reliable installation AXIS P5512 supports standard Power over Ethernet for easy installation. The camera simply connects either to a PoE-enabled switch or via a PoE midspan to a switch with one network cable for carrying power, video/audio and PTZ controls. The camera also has an IP51 rating, which ensures protection against dust and dripping water. It enables the camera to operate even when the sprinkler system is activated.
  • Two-way audio, audio detection, inputs/outputs for external devices
    and AC/DC power*
  • SD/SDHC slot for storing recordings locally
  • Network management features such as HTTPS encryption that does not affect performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • 360° pan with Auto-flip
  • 12x optical zoom
  • Day/night and H.264
  • IP51-rated protection against dust and dripping water
  • Easy installation including Power over Ethernet (IEEE 802.3af)

Compact PTZ dome for discreet indoor video surveillance

The AXIS P5512 PTZ Dome Network Camera is a compact and affordably priced day and night pan/tilt/zoom camera for indoor use. It is suitable for surveillance applications in areas such as stores, banks, hotels and warehouses.

Pan/tilt/zoom capabilities

The PTZ camera enables users at a remote location to pan


High video quality

Thanks to the camera's day/night functionality, high image quality is maintained even in low light conditions. AXIS P5512 provides H.264 and Motion JPEG streams at full frame rate in 4CIF resolution (704x480 in 60 Hz, 704x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality.

Easy and reliable installation

AXIS P5512 supports standard Power over Ethernet for easy installation. The camera simply connects either to a PoE-enabled switch or via a PoE midspan to a switch with one network cable for carrying power, video/audio and PTZ controls.

The camera also has an IP51 rating, which ensures protection against dust and dripping water. It enables the camera to operate even when the sprinkler system is activated.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P5512 PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details