AXIS Communications, Inc. AXIS P5532-E PTZ Dome Network Camera

Description
Built-in SD/SDHC memory card slot E-flip functionality Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) 29x optical zoom Outdoor-ready: IP66 and NEMA 4X ratings D1 resolution, H.264, day/night functionality Advanced Gatekeeper High Power over Ethernet Reliable outdoor surveillance The outdoor-ready AXIS P5532-E PTZ Dome Network Camera is ideal for use in outdoor areas such as parking lots, school grounds and at airports and train stations. AXIS P5532-E is IP66- and NEMA 4X-rated and presents a cost-efficient installation since no external housing is required. It can operate in temperatures from -20 °C (-4 °F) up to 50 °C (122 °F). Advanced pan/tilt/zoom capabilities AXIS P5532-E provides 29x optical and 12x digital zoom with autofocus. It can pan High video quality Day and night functionality, progressive scan, 128x wide dynamic range and electronic image stabilization help contribute to the camera's high video quality. The PTZ camera delivers multiple, individually configurable video streams in H.264 and Motion JPEG at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality. Power over Ethernet for easy installations AXIS P5532-E is powered with High Power over Ethernet, which makes installation easy since only one cable is needed for carrying power, video and PTZ commands. A High PoE midspan is supplied with the camera.
Datasheet
Description
Built-in SD/SDHC memory card slot E-flip functionality Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) 29x optical zoom Outdoor-ready: IP66 and NEMA 4X ratings D1 resolution, H.264, day/night functionality Advanced Gatekeeper High Power over Ethernet Reliable outdoor surveillance The outdoor-ready AXIS P5532-E PTZ Dome Network Camera is ideal for use in outdoor areas such as parking lots, school grounds and at airports and train stations. AXIS P5532-E is IP66- and NEMA 4X-rated and presents a cost-efficient installation since no external housing is required. It can operate in temperatures from -20 °C (-4 °F) up to 50 °C (122 °F). Advanced pan/tilt/zoom capabilities AXIS P5532-E provides 29x optical and 12x digital zoom with autofocus. It can pan High video quality Day and night functionality, progressive scan, 128x wide dynamic range and electronic image stabilization help contribute to the camera's high video quality. The PTZ camera delivers multiple, individually configurable video streams in H.264 and Motion JPEG at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality. Power over Ethernet for easy installations AXIS P5532-E is powered with High Power over Ethernet, which makes installation easy since only one cable is needed for carrying power, video and PTZ commands. A High PoE midspan is supplied with the camera.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Built-in SD/SDHC memory card slot E-flip functionality Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) 29x optical zoom Outdoor-ready: IP66 and NEMA 4X ratings D1 resolution, H.264, day/night functionality Advanced Gatekeeper High Power over Ethernet Reliable outdoor surveillance The outdoor-ready AXIS P5532-E PTZ Dome Network Camera is ideal for use in outdoor areas such as parking lots, school grounds and at airports and train stations. AXIS P5532-E is IP66- and NEMA 4X-rated and presents a cost-efficient installation since no external housing is required. It can operate in temperatures from -20 °C (-4 °F) up to 50 °C (122 °F). Advanced pan/tilt/zoom capabilities AXIS P5532-E provides 29x optical and 12x digital zoom with autofocus. It can pan High video quality Day and night functionality, progressive scan, 128x wide dynamic range and electronic image stabilization help contribute to the camera's high video quality. The PTZ camera delivers multiple, individually configurable video streams in H.264 and Motion JPEG at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality. Power over Ethernet for easy installations AXIS P5532-E is powered with High Power over Ethernet, which makes installation easy since only one cable is needed for carrying power, video and PTZ commands. A High PoE midspan is supplied with the camera.
  • Built-in SD/SDHC memory card slot
  • E-flip functionality
  • Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication
  • Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • 29x optical zoom
  • Outdoor-ready: IP66 and NEMA 4X ratings
  • D1 resolution, H.264, day/night functionality
  • Advanced Gatekeeper
  • High Power over Ethernet

Reliable outdoor surveillance


The outdoor-ready AXIS P5532-E PTZ Dome Network Camera is ideal for use in outdoor areas such as parking lots, school grounds and at airports and train stations. AXIS P5532-E is IP66- and NEMA 4X-rated and presents a cost-efficient installation since no external housing is required. It can operate in temperatures from -20 °C (-4 °F) up to 50 °C (122 °F).

Advanced pan/tilt/zoom capabilities

AXIS P5532-E provides 29x optical and 12x digital zoom with autofocus. It can pan


High video quality
Day and night functionality, progressive scan, 128x wide dynamic range and electronic image stabilization help contribute to the camera's high video quality. The PTZ camera delivers multiple, individually configurable video streams in H.264 and Motion JPEG at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality.

Power over Ethernet for easy installations

AXIS P5532-E is powered with High Power over Ethernet, which makes installation easy since only one cable is needed for carrying power, video and PTZ commands. A High PoE midspan is supplied with the camera.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P5532-E PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 1464640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details