AXIS Communications, Inc. AXIS P5534-E PTZ Dome Network Camera

Description
HDTV 720p, day/night and H.264 Outdoor-ready: IP66- and NEMA 4X-rated 18x optical zoom Advanced Gatekeeper functionality High Power over Ethernet (IEEE 802.3at) HDTV-quality for demanding outdoor surveillance The outdoor-ready AXIS P5534-E PTZ Dome Network Camera offers outstanding HDTV-quality video and 18x zoom, enabling surveillance of a large area and great details when zooming in. With quick and reliable installation features, it is ideal for city and perimeter surveillance, and for use at airports and train stations. Compliance with SMPTE standards AXIS P5534-E provides HDTV 720p in compliance with SMPTE 296M standard of 1280 x 720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. The day and night camera can deliver multiple H.264 and Motion JPEG streams simultaneously. H.264 greatly optimizes bandwidth and storage use without compromising image quality, while Motion JPEG is supported for increased flexibility. Exceptional zoom The PTZ dome camera provides 18x optical and 12x digital zoom with autofocus. Due to its HDTV resolution, the camera's 18x zoom provides not only a level of detail that is comparable to a 36x-zoom, 4CIF camera, but also the extra advantage of a wider, 16:9 field of view. With the unique Auto-flip functionality, it can pan Wide operating temperatures The IP66- and NEMA 4X-rated AXIS P5534-E provides cost-efficient installation since no external housing is required. It can operate in temperatures from -20 °C (-4 °F) up to 50 °C (122 °F). Power over Ethernet for easy installation AXIS P5534-E is powered with High Power over Ethernet, which makes installation easy since only one cable is needed for carrying power, video and PTZ commands. A High PoE midspan is supplied. Built-in SD/SDHC memory card slot E-flip functionality Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
HDTV 720p, day/night and H.264 Outdoor-ready: IP66- and NEMA 4X-rated 18x optical zoom Advanced Gatekeeper functionality High Power over Ethernet (IEEE 802.3at) HDTV-quality for demanding outdoor surveillance The outdoor-ready AXIS P5534-E PTZ Dome Network Camera offers outstanding HDTV-quality video and 18x zoom, enabling surveillance of a large area and great details when zooming in. With quick and reliable installation features, it is ideal for city and perimeter surveillance, and for use at airports and train stations. Compliance with SMPTE standards AXIS P5534-E provides HDTV 720p in compliance with SMPTE 296M standard of 1280 x 720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. The day and night camera can deliver multiple H.264 and Motion JPEG streams simultaneously. H.264 greatly optimizes bandwidth and storage use without compromising image quality, while Motion JPEG is supported for increased flexibility. Exceptional zoom The PTZ dome camera provides 18x optical and 12x digital zoom with autofocus. Due to its HDTV resolution, the camera's 18x zoom provides not only a level of detail that is comparable to a 36x-zoom, 4CIF camera, but also the extra advantage of a wider, 16:9 field of view. With the unique Auto-flip functionality, it can pan Wide operating temperatures The IP66- and NEMA 4X-rated AXIS P5534-E provides cost-efficient installation since no external housing is required. It can operate in temperatures from -20 °C (-4 °F) up to 50 °C (122 °F). Power over Ethernet for easy installation AXIS P5534-E is powered with High Power over Ethernet, which makes installation easy since only one cable is needed for carrying power, video and PTZ commands. A High PoE midspan is supplied. Built-in SD/SDHC memory card slot E-flip functionality Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDTV 720p, day/night and H.264 Outdoor-ready: IP66- and NEMA 4X-rated 18x optical zoom Advanced Gatekeeper functionality High Power over Ethernet (IEEE 802.3at) HDTV-quality for demanding outdoor surveillance The outdoor-ready AXIS P5534-E PTZ Dome Network Camera offers outstanding HDTV-quality video and 18x zoom, enabling surveillance of a large area and great details when zooming in. With quick and reliable installation features, it is ideal for city and perimeter surveillance, and for use at airports and train stations. Compliance with SMPTE standards AXIS P5534-E provides HDTV 720p in compliance with SMPTE 296M standard of 1280 x 720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. The day and night camera can deliver multiple H.264 and Motion JPEG streams simultaneously. H.264 greatly optimizes bandwidth and storage use without compromising image quality, while Motion JPEG is supported for increased flexibility. Exceptional zoom The PTZ dome camera provides 18x optical and 12x digital zoom with autofocus. Due to its HDTV resolution, the camera's 18x zoom provides not only a level of detail that is comparable to a 36x-zoom, 4CIF camera, but also the extra advantage of a wider, 16:9 field of view. With the unique Auto-flip functionality, it can pan Wide operating temperatures The IP66- and NEMA 4X-rated AXIS P5534-E provides cost-efficient installation since no external housing is required. It can operate in temperatures from -20 °C (-4 °F) up to 50 °C (122 °F). Power over Ethernet for easy installation AXIS P5534-E is powered with High Power over Ethernet, which makes installation easy since only one cable is needed for carrying power, video and PTZ commands. A High PoE midspan is supplied. Built-in SD/SDHC memory card slot E-flip functionality Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • HDTV 720p, day/night and H.264
  • Outdoor-ready: IP66- and NEMA 4X-rated
  • 18x optical zoom
  • Advanced Gatekeeper functionality
  • High Power over Ethernet (IEEE 802.3at)

HDTV-quality for demanding outdoor surveillance

The outdoor-ready AXIS P5534-E PTZ Dome Network Camera offers outstanding HDTV-quality video and 18x zoom, enabling surveillance of a large area and great details when zooming in. With quick and reliable installation features, it is ideal for city and perimeter surveillance, and for use at airports and train stations.

Compliance with SMPTE standards

AXIS P5534-E provides HDTV 720p in compliance with SMPTE 296M standard of 1280 x 720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. The day and night camera can deliver multiple H.264 and Motion JPEG streams simultaneously. H.264 greatly optimizes bandwidth and storage use without compromising image quality, while Motion JPEG is supported for increased flexibility.

Exceptional zoom


The PTZ dome camera provides 18x optical and 12x digital zoom with autofocus. Due to its HDTV resolution, the camera's 18x zoom provides not only a level of detail that is comparable to a 36x-zoom, 4CIF camera, but also the extra advantage of a wider, 16:9 field of view.

With the unique Auto-flip functionality, it can pan


Wide operating temperatures

The IP66- and NEMA 4X-rated AXIS P5534-E provides cost-efficient installation since no external housing is required. It can operate in temperatures from -20 °C (-4 °F) up to 50 °C (122 °F).

Power over Ethernet for easy installation

AXIS P5534-E is powered with High Power over Ethernet, which makes installation easy since only one cable is needed for carrying power, video and PTZ commands. A High PoE midspan is supplied.


  • Built-in SD/SDHC memory card slot
  • E-flip functionality
  • Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication
  • Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P5534-E PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details