AXIS Communications, Inc. AXIS P5532 PTZ Dome Network Camera

Description
29x optical zoom D1 resolution, H.264, day/night functionality IP51-rated protection against dust and dripping water High Power over Ethernet (IEEE 802.3at) Advanced Gatekeeper Reliable indoor surveillance AXIS P5532 PTZ Dome Network Camera presents a cost-effective, indoor pan/tilt/zoom surveillance solution. With an IP51-rated protection against dust and dripping water, it is ideal for use in airports, train stations, warehouses and shopping malls. The camera's day/night functionality allows high image quality to be maintained even in low light conditions. Advanced pan/tilt/zoom capabilities AXIS P5532 provides 29x optical and 12x digital zoom with autofocus. It can pan Multi-view streaming capabilities The PTZ camera delivers multiple, individually configurable video streams in H.264 and Motion JPEG at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality. Power over Ethernet for easy installations Support for High Power over Ethernet makes installation easy. A High PoE midspan is supplied with the camera. Two-way audio* and audio detection Four configurable inputs/outputs* for connection to external devices such as sensors and relays Local storage with a built-in SD/SDHC memory card slot Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection * Multi-connector cable needed (not included in package) This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
29x optical zoom D1 resolution, H.264, day/night functionality IP51-rated protection against dust and dripping water High Power over Ethernet (IEEE 802.3at) Advanced Gatekeeper Reliable indoor surveillance AXIS P5532 PTZ Dome Network Camera presents a cost-effective, indoor pan/tilt/zoom surveillance solution. With an IP51-rated protection against dust and dripping water, it is ideal for use in airports, train stations, warehouses and shopping malls. The camera's day/night functionality allows high image quality to be maintained even in low light conditions. Advanced pan/tilt/zoom capabilities AXIS P5532 provides 29x optical and 12x digital zoom with autofocus. It can pan Multi-view streaming capabilities The PTZ camera delivers multiple, individually configurable video streams in H.264 and Motion JPEG at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality. Power over Ethernet for easy installations Support for High Power over Ethernet makes installation easy. A High PoE midspan is supplied with the camera. Two-way audio* and audio detection Four configurable inputs/outputs* for connection to external devices such as sensors and relays Local storage with a built-in SD/SDHC memory card slot Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection * Multi-connector cable needed (not included in package) This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
29x optical zoom D1 resolution, H.264, day/night functionality IP51-rated protection against dust and dripping water High Power over Ethernet (IEEE 802.3at) Advanced Gatekeeper Reliable indoor surveillance AXIS P5532 PTZ Dome Network Camera presents a cost-effective, indoor pan/tilt/zoom surveillance solution. With an IP51-rated protection against dust and dripping water, it is ideal for use in airports, train stations, warehouses and shopping malls. The camera's day/night functionality allows high image quality to be maintained even in low light conditions. Advanced pan/tilt/zoom capabilities AXIS P5532 provides 29x optical and 12x digital zoom with autofocus. It can pan Multi-view streaming capabilities The PTZ camera delivers multiple, individually configurable video streams in H.264 and Motion JPEG at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality. Power over Ethernet for easy installations Support for High Power over Ethernet makes installation easy. A High PoE midspan is supplied with the camera. Two-way audio* and audio detection Four configurable inputs/outputs* for connection to external devices such as sensors and relays Local storage with a built-in SD/SDHC memory card slot Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection * Multi-connector cable needed (not included in package) This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • 29x optical zoom
  • D1 resolution, H.264, day/night functionality
  • IP51-rated protection against dust and dripping water
  • High Power over Ethernet (IEEE 802.3at)
  • Advanced Gatekeeper

Reliable indoor surveillance

AXIS P5532 PTZ Dome Network Camera presents a cost-effective, indoor pan/tilt/zoom surveillance solution. With an IP51-rated protection against dust and dripping water, it is ideal for use in airports, train stations, warehouses and shopping malls. The camera's day/night functionality allows high image quality to be maintained even in low light conditions.

Advanced pan/tilt/zoom capabilities

AXIS P5532 provides 29x optical and 12x digital zoom with autofocus. It can pan


Multi-view streaming capabilities

The PTZ camera delivers multiple, individually configurable video streams in H.264 and Motion JPEG at full frame rate in all resolutions up to D1 (720x480 in 60 Hz, 720x576 in 50 Hz). H.264 greatly optimizes bandwidth and storage without compromising image quality.

Power over Ethernet for easy installations

Support for High Power over Ethernet makes installation easy. A High PoE midspan is supplied with the camera.


  • Two-way audio* and audio detection
  • Four configurable inputs/outputs* for connection to external devices such as sensors and relays
  • Local storage with a built-in SD/SDHC memory card slot
  • Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication
  • Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

* Multi-connector cable needed (not included in package)

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P5532 PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Digital Cameras - 360233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details