AXIS Communications, Inc. AXIS M1114-E Network Camera

Description
HDTV 720p/1 megapixel resolution at full frame rate Varifocal DC-iris lens Multiple H.264 streams Power over Ethernet Easy installation with pixel counter Outdoor-ready, IP66 rating Excellent HDTV image quality with progressive scan The AXIS M1114-E Network Camera has a CS-mount, varifocal, DC-iris lens and provides excellent image quality without motion blur using progressive scan at 30 frames per second in 1 megapixel / HDTV resolution. The cost-effective, compactly designed camera offers multiple H.264 and Motion JPEG streams that can be individually optimized for bandwidth and storage efficiency. Save installation time and costs The camera is easy to install outdoors thanks to Power over Ethernet support, a removable sunshield and a wall bracket. It has protection against dust, rain, snow and sun and the operating conditions ranges between - Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
HDTV 720p/1 megapixel resolution at full frame rate Varifocal DC-iris lens Multiple H.264 streams Power over Ethernet Easy installation with pixel counter Outdoor-ready, IP66 rating Excellent HDTV image quality with progressive scan The AXIS M1114-E Network Camera has a CS-mount, varifocal, DC-iris lens and provides excellent image quality without motion blur using progressive scan at 30 frames per second in 1 megapixel / HDTV resolution. The cost-effective, compactly designed camera offers multiple H.264 and Motion JPEG streams that can be individually optimized for bandwidth and storage efficiency. Save installation time and costs The camera is easy to install outdoors thanks to Power over Ethernet support, a removable sunshield and a wall bracket. It has protection against dust, rain, snow and sun and the operating conditions ranges between - Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDTV 720p/1 megapixel resolution at full frame rate Varifocal DC-iris lens Multiple H.264 streams Power over Ethernet Easy installation with pixel counter Outdoor-ready, IP66 rating Excellent HDTV image quality with progressive scan The AXIS M1114-E Network Camera has a CS-mount, varifocal, DC-iris lens and provides excellent image quality without motion blur using progressive scan at 30 frames per second in 1 megapixel / HDTV resolution. The cost-effective, compactly designed camera offers multiple H.264 and Motion JPEG streams that can be individually optimized for bandwidth and storage efficiency. Save installation time and costs The camera is easy to install outdoors thanks to Power over Ethernet support, a removable sunshield and a wall bracket. It has protection against dust, rain, snow and sun and the operating conditions ranges between - Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • HDTV 720p/1 megapixel resolution
    at full frame rate
  • Varifocal DC-iris lens
  • Multiple H.264 streams
  • Power over Ethernet
  • Easy installation with pixel counter
  • Outdoor-ready, IP66 rating

Excellent HDTV image quality with progressive scan

The AXIS M1114-E Network Camera has a CS-mount, varifocal, DC-iris lens and provides excellent image quality without motion blur using progressive scan at 30 frames per second in 1 megapixel / HDTV resolution. The cost-effective, compactly designed camera offers multiple H.264 and Motion JPEG streams that can be individually optimized for bandwidth and storage efficiency.


Save installation time and costs

The camera is easy to install outdoors thanks to Power over Ethernet support, a removable sunshield and a wall bracket. It has protection against dust, rain, snow and sun and the operating conditions ranges between -


  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS M1114-E Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 2516985 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details