AXIS Communications, Inc. AXIS 215 PTZ-E Network Camera

Description
High-resolution camera with 704x480 pixels NTSC, 704x576 PAL Simultaneous MPEG-4 and Motion JPEG Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Outdoor-proof IP66-rated protection Easy to install Day and night function 360° pan with Auto-flip Outdoor-ready pan/tilt/zoom camera AXIS 215 PTZ-E Network Camera is an outdoor-ready, day and night pan/tilt/zoom camera designed for easy and cost-efficient installation in demanding indoor and outdoor environments such as parking lots, train stations and business premises. Demanding security surveillance AXIS 215 PTZ-E provides IP66-rated protection against dust and water. The built-in heaters, fans and a removable sunshield ensure that the camera can be used in varying weather conditions and temperatures ranging from -20 °C to 40 °C (-4 °F to 104 °F). The compact camera comes with a pre-mounted wall bracket, as well as Ethernet and power cables for quick installation. A standard 1.5" NPT adapter is also included for other mounting possibilities; e.g., pendant-mounted on a ceiling. Auto-flip AXIS 215 PTZ-E enables advanced, remote pan/tilt/zoom control over IP networks. It can pan 360°, thanks to the unique Auto-flip functionality that allows the camera to simulate a continuous pan beyond the mechanical stop, thereby enabling an operator to continuously follow an object. The camera provides 12x optical and 4x digital zoom for detailed views of a zoomed-in area. IR mode for nighttime conditions AXIS 215 PTZ-E has automatic day and night functionality with a removable IR-cut filter, providing color video when there is sufficient light and high-quality black and white video in dark conditions. The camera supports simultaneous MPEG-4 and Motion JPEG video streams for optimization of both image quality and bandwidth efficiency.
Datasheet
Description
High-resolution camera with 704x480 pixels NTSC, 704x576 PAL Simultaneous MPEG-4 and Motion JPEG Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Outdoor-proof IP66-rated protection Easy to install Day and night function 360° pan with Auto-flip Outdoor-ready pan/tilt/zoom camera AXIS 215 PTZ-E Network Camera is an outdoor-ready, day and night pan/tilt/zoom camera designed for easy and cost-efficient installation in demanding indoor and outdoor environments such as parking lots, train stations and business premises. Demanding security surveillance AXIS 215 PTZ-E provides IP66-rated protection against dust and water. The built-in heaters, fans and a removable sunshield ensure that the camera can be used in varying weather conditions and temperatures ranging from -20 °C to 40 °C (-4 °F to 104 °F). The compact camera comes with a pre-mounted wall bracket, as well as Ethernet and power cables for quick installation. A standard 1.5" NPT adapter is also included for other mounting possibilities; e.g., pendant-mounted on a ceiling. Auto-flip AXIS 215 PTZ-E enables advanced, remote pan/tilt/zoom control over IP networks. It can pan 360°, thanks to the unique Auto-flip functionality that allows the camera to simulate a continuous pan beyond the mechanical stop, thereby enabling an operator to continuously follow an object. The camera provides 12x optical and 4x digital zoom for detailed views of a zoomed-in area. IR mode for nighttime conditions AXIS 215 PTZ-E has automatic day and night functionality with a removable IR-cut filter, providing color video when there is sufficient light and high-quality black and white video in dark conditions. The camera supports simultaneous MPEG-4 and Motion JPEG video streams for optimization of both image quality and bandwidth efficiency.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-resolution camera with 704x480 pixels NTSC, 704x576 PAL Simultaneous MPEG-4 and Motion JPEG Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Outdoor-proof IP66-rated protection Easy to install Day and night function 360° pan with Auto-flip Outdoor-ready pan/tilt/zoom camera AXIS 215 PTZ-E Network Camera is an outdoor-ready, day and night pan/tilt/zoom camera designed for easy and cost-efficient installation in demanding indoor and outdoor environments such as parking lots, train stations and business premises. Demanding security surveillance AXIS 215 PTZ-E provides IP66-rated protection against dust and water. The built-in heaters, fans and a removable sunshield ensure that the camera can be used in varying weather conditions and temperatures ranging from -20 °C to 40 °C (-4 °F to 104 °F). The compact camera comes with a pre-mounted wall bracket, as well as Ethernet and power cables for quick installation. A standard 1.5" NPT adapter is also included for other mounting possibilities; e.g., pendant-mounted on a ceiling. Auto-flip AXIS 215 PTZ-E enables advanced, remote pan/tilt/zoom control over IP networks. It can pan 360°, thanks to the unique Auto-flip functionality that allows the camera to simulate a continuous pan beyond the mechanical stop, thereby enabling an operator to continuously follow an object. The camera provides 12x optical and 4x digital zoom for detailed views of a zoomed-in area. IR mode for nighttime conditions AXIS 215 PTZ-E has automatic day and night functionality with a removable IR-cut filter, providing color video when there is sufficient light and high-quality black and white video in dark conditions. The camera supports simultaneous MPEG-4 and Motion JPEG video streams for optimization of both image quality and bandwidth efficiency.
  • High-resolution camera with 704x480 pixels NTSC, 704x576 PAL
  • Simultaneous MPEG-4 and Motion JPEG
  • Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication
  • Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • Outdoor-proof
  • IP66-rated protection
  • Easy to install
  • Day and night function
  • 360° pan with Auto-flip

Outdoor-ready pan/tilt/zoom camera
AXIS 215 PTZ-E Network Camera is an outdoor-ready, day and night pan/tilt/zoom camera designed for easy and cost-efficient installation in demanding indoor and outdoor environments such as parking lots, train stations and business premises.
Demanding security surveillance
AXIS 215 PTZ-E provides IP66-rated protection against dust and water. The built-in heaters, fans and a removable sunshield ensure that the camera can be used in varying weather conditions and temperatures ranging from -20 °C to 40 °C (-4 °F to 104 °F).

The compact camera comes with a pre-mounted wall bracket, as well as Ethernet and power cables for quick installation. A standard 1.5" NPT adapter is also included for other mounting possibilities; e.g., pendant-mounted on a ceiling.

Auto-flip

AXIS 215 PTZ-E enables advanced, remote pan/tilt/zoom control over IP networks. It can pan 360°, thanks to the unique Auto-flip functionality that allows the camera to simulate a continuous pan beyond the mechanical stop, thereby enabling an operator to continuously follow an object.

The camera provides 12x optical and 4x digital zoom for detailed views of a zoomed-in area.


IR mode for nighttime conditions
AXIS 215 PTZ-E has automatic day and night functionality with a removable IR-cut filter, providing color video when there is sufficient light and high-quality black and white video in dark conditions.
The camera supports simultaneous MPEG-4 and Motion JPEG video streams for optimization of both image quality and bandwidth efficiency.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS 215 PTZ-E Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 2205843 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details