AXIS Communications, Inc. AXIS P3304 Network Camera

Description
Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Two-way audio support with enhanced audio quality Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Superior image quality Multiple H.264 streams Unobtrusive and compact design Intelligent video capabilities Power over Ethernet High-performance compression and streaming capabilities AXIS P3304 offers superior image quality including progressive scan and wide dynamic range, providing crisp and clear images of both illuminated and low-light areas. In addition, AXIS P3304 provides HDTV 720p/1 megapixel resolution at full frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints. Professional video surveillance AXIS P3304, with its tamper resistant casing, is a fixed dome specifically adapted for unobtrusive video surveillance in exposed indoor environments, where discreet and compact solutions are required. It is the perfect solution for video surveillance systems with quality and efficiency requirements, e.g. in retail stores, government, banks and airports segments. Powerful event capabilities The AXIS P3304 also supports a number of advanced features that give the camera increased flexibility and capabilities, including enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Inputs/outputs allow the camera to connect external devices such as door sensors and relays to activate light or close doors. Power over Ethernet supplies power to the camera via the network, eliminating the need for power cables and reducing installation costs.
Datasheet
Description
Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Two-way audio support with enhanced audio quality Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Superior image quality Multiple H.264 streams Unobtrusive and compact design Intelligent video capabilities Power over Ethernet High-performance compression and streaming capabilities AXIS P3304 offers superior image quality including progressive scan and wide dynamic range, providing crisp and clear images of both illuminated and low-light areas. In addition, AXIS P3304 provides HDTV 720p/1 megapixel resolution at full frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints. Professional video surveillance AXIS P3304, with its tamper resistant casing, is a fixed dome specifically adapted for unobtrusive video surveillance in exposed indoor environments, where discreet and compact solutions are required. It is the perfect solution for video surveillance systems with quality and efficiency requirements, e.g. in retail stores, government, banks and airports segments. Powerful event capabilities The AXIS P3304 also supports a number of advanced features that give the camera increased flexibility and capabilities, including enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Inputs/outputs allow the camera to connect external devices such as door sensors and relays to activate light or close doors. Power over Ethernet supplies power to the camera via the network, eliminating the need for power cables and reducing installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Two-way audio support with enhanced audio quality Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Superior image quality Multiple H.264 streams Unobtrusive and compact design Intelligent video capabilities Power over Ethernet High-performance compression and streaming capabilities AXIS P3304 offers superior image quality including progressive scan and wide dynamic range, providing crisp and clear images of both illuminated and low-light areas. In addition, AXIS P3304 provides HDTV 720p/1 megapixel resolution at full frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints. Professional video surveillance AXIS P3304, with its tamper resistant casing, is a fixed dome specifically adapted for unobtrusive video surveillance in exposed indoor environments, where discreet and compact solutions are required. It is the perfect solution for video surveillance systems with quality and efficiency requirements, e.g. in retail stores, government, banks and airports segments. Powerful event capabilities The AXIS P3304 also supports a number of advanced features that give the camera increased flexibility and capabilities, including enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Inputs/outputs allow the camera to connect external devices such as door sensors and relays to activate light or close doors. Power over Ethernet supplies power to the camera via the network, eliminating the need for power cables and reducing installation costs.
  • Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting
  • Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs
  • Two-way audio support with enhanced audio quality
  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • Superior image quality
  • Multiple H.264 streams
  • Unobtrusive and compact design
  • Intelligent video capabilities
  • Power over Ethernet

High-performance compression and streaming capabilities

AXIS P3304 offers superior image quality including progressive scan and wide dynamic range, providing crisp and clear images of both illuminated and low-light areas. In addition, AXIS P3304 provides HDTV 720p/1 megapixel resolution at full frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints.


Professional video surveillance

AXIS P3304, with its tamper resistant casing, is a fixed dome specifically adapted for unobtrusive video surveillance in exposed indoor environments, where discreet and compact solutions are required. It is the perfect solution for video surveillance systems with quality and efficiency requirements, e.g. in retail stores, government, banks and airports segments.

Powerful event capabilities

The AXIS P3304 also supports a number of advanced features that give the camera increased flexibility and capabilities, including enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Inputs/outputs allow the camera to connect external devices such as door sensors and relays to activate light or close doors. Power over Ethernet supplies power to the camera via the network, eliminating the need for power cables and reducing installation costs.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P3304 Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 2436392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details