AXIS Communications, Inc. AXIS M3114-VE Network Camera

Description
Flat, discreet design HDTV quality including 1MP/HDTV 720p and H.264 Vandal resistant Tampering alarm Power over Ethernet Monitoring outdoor entrance areas Designed for placement near building entrances to strengthen security, the palm-sized AXIS M3114-VE Network Camera is a cost-effective, ultra-discreet fixed dome for monitoring outdoor entrance areas of stores, restaurants, hotels, banks and offices. The camera is vandal-resistant and can detect tampering attempts such as blocking or spray-painting. The camera can operate in temperatures from 50°C (122°F) down to -20°C (-4°F). The UV-resistant casing comes with a weather shield for protection from sunlight, rain and snow. such as in a cold storage room or under a porch. Naturally they can be used indoors as well. Excellent HDTV quality at full frame rate AXIS M3114-VE has support for 1 megapixel/HDTV video streaming at full frame rate. The use of progressive scan produces clearer images of moving objects. The pixel counter helps verify that the pixel resolution of an object or face meets regulatory or specific customer requirements. Quick and reliable installation The camera is designed for quick installation. The desired field of view and a leveled image can be easily achieved by using the supplied lens tool to direct and rotate the ball that holds the lens and image sensor. Power over Ethernet support further simplifies installation since only one cable is needed for carrying power and video. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Flat, discreet design HDTV quality including 1MP/HDTV 720p and H.264 Vandal resistant Tampering alarm Power over Ethernet Monitoring outdoor entrance areas Designed for placement near building entrances to strengthen security, the palm-sized AXIS M3114-VE Network Camera is a cost-effective, ultra-discreet fixed dome for monitoring outdoor entrance areas of stores, restaurants, hotels, banks and offices. The camera is vandal-resistant and can detect tampering attempts such as blocking or spray-painting. The camera can operate in temperatures from 50°C (122°F) down to -20°C (-4°F). The UV-resistant casing comes with a weather shield for protection from sunlight, rain and snow. such as in a cold storage room or under a porch. Naturally they can be used indoors as well. Excellent HDTV quality at full frame rate AXIS M3114-VE has support for 1 megapixel/HDTV video streaming at full frame rate. The use of progressive scan produces clearer images of moving objects. The pixel counter helps verify that the pixel resolution of an object or face meets regulatory or specific customer requirements. Quick and reliable installation The camera is designed for quick installation. The desired field of view and a leveled image can be easily achieved by using the supplied lens tool to direct and rotate the ball that holds the lens and image sensor. Power over Ethernet support further simplifies installation since only one cable is needed for carrying power and video. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat, discreet design HDTV quality including 1MP/HDTV 720p and H.264 Vandal resistant Tampering alarm Power over Ethernet Monitoring outdoor entrance areas Designed for placement near building entrances to strengthen security, the palm-sized AXIS M3114-VE Network Camera is a cost-effective, ultra-discreet fixed dome for monitoring outdoor entrance areas of stores, restaurants, hotels, banks and offices. The camera is vandal-resistant and can detect tampering attempts such as blocking or spray-painting. The camera can operate in temperatures from 50°C (122°F) down to -20°C (-4°F). The UV-resistant casing comes with a weather shield for protection from sunlight, rain and snow. such as in a cold storage room or under a porch. Naturally they can be used indoors as well. Excellent HDTV quality at full frame rate AXIS M3114-VE has support for 1 megapixel/HDTV video streaming at full frame rate. The use of progressive scan produces clearer images of moving objects. The pixel counter helps verify that the pixel resolution of an object or face meets regulatory or specific customer requirements. Quick and reliable installation The camera is designed for quick installation. The desired field of view and a leveled image can be easily achieved by using the supplied lens tool to direct and rotate the ball that holds the lens and image sensor. Power over Ethernet support further simplifies installation since only one cable is needed for carrying power and video. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Flat, discreet design
  • HDTV quality including 1MP/HDTV 720p and H.264
  • Vandal resistant
  • Tampering alarm
  • Power over Ethernet

Monitoring outdoor entrance areas

Designed for placement near building entrances to strengthen security, the palm-sized AXIS M3114-VE Network Camera is a cost-effective, ultra-discreet fixed dome for monitoring outdoor entrance areas of stores, restaurants, hotels, banks and offices. The camera is vandal-resistant and can detect tampering attempts such as blocking or spray-painting.

The camera can operate in temperatures from 50°C (122°F) down to -20°C (-4°F). The UV-resistant casing comes with a weather shield for protection from sunlight, rain and snow.


such as in a cold storage room or under a porch. Naturally they can be used indoors as well.

Excellent HDTV quality at full frame rate

AXIS M3114-VE has support for 1 megapixel/HDTV video streaming at full frame rate. The use of progressive scan produces clearer images of moving objects. The pixel counter helps verify that the pixel resolution of an object or face meets regulatory or specific customer requirements.


Quick and reliable installation

The camera is designed for quick installation. The desired field of view and a leveled image can be easily achieved by using the supplied lens tool to direct and rotate the ball that holds the lens and image sensor. Power over Ethernet support further simplifies installation since only one cable is needed for carrying power and video.


  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS M3114-VE Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 9131560 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
Industiral Inspection Camera - PCE-VE 1000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details