AXIS Communications, Inc. AXIS M1011 Network Camera

Description
Functional and smart design Progressive scan Multiple H.264, Motion JPEG and MPEG-4 video streams Easy installation Best-in-class image quality The AXIS M1011 Network Camera is perfectly suited for securing small businesses, boutiques, restaurants, hotels or residences. It offers superior video quality in its class at 30 frames per second in VGA resolution. High-performance compression and streaming capabilities AXIS M1011 provides multiple, individually configurable video streams in H.264 as well as Motion JPEG and MPEG-4 Part 2. Full frame rate and resolution is provided in either compression. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Functional and smart design Progressive scan Multiple H.264, Motion JPEG and MPEG-4 video streams Easy installation Best-in-class image quality The AXIS M1011 Network Camera is perfectly suited for securing small businesses, boutiques, restaurants, hotels or residences. It offers superior video quality in its class at 30 frames per second in VGA resolution. High-performance compression and streaming capabilities AXIS M1011 provides multiple, individually configurable video streams in H.264 as well as Motion JPEG and MPEG-4 Part 2. Full frame rate and resolution is provided in either compression. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Functional and smart design Progressive scan Multiple H.264, Motion JPEG and MPEG-4 video streams Easy installation Best-in-class image quality The AXIS M1011 Network Camera is perfectly suited for securing small businesses, boutiques, restaurants, hotels or residences. It offers superior video quality in its class at 30 frames per second in VGA resolution. High-performance compression and streaming capabilities AXIS M1011 provides multiple, individually configurable video streams in H.264 as well as Motion JPEG and MPEG-4 Part 2. Full frame rate and resolution is provided in either compression. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Functional and smart design
  • Progressive scan
  • Multiple H.264, Motion JPEG and MPEG-4 video streams
  • Easy installation

Best-in-class image quality

The AXIS M1011 Network Camera is perfectly suited for securing small businesses, boutiques, restaurants, hotels or residences. It offers superior video quality in its class at 30 frames per second in VGA resolution.


High-performance compression and streaming capabilities

AXIS M1011 provides multiple, individually configurable video streams in H.264 as well as Motion JPEG and MPEG-4 Part 2. Full frame rate and resolution is provided in either compression. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate.


  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS M1011 Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 563029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details