AXIS Communications, Inc. AXIS Q1910-E Thermal Network Camera

Description
AXIS Q Built-in support for Pan/Tilt heads using the Pelco-D protocol Built-in SD/SDHC memory card slot Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Thermal imaging for IP-Surveillance Outdoor-ready with window heater Standard Power over Ethernet (IEEE 802.3af) Multiple H.264 streams with individual palettes Intelligent video capabilities Detection in complete darkness objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog. For demanding outdoor video surveillance AXIS Q1910-E is an out-of-the-box, outdoor-ready thermal network camera that is designed to withstand harsh weather conditions. It comes with a built-in heater for the window. H.264 video compression AXIS Q1910-E Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting. Two-way audio support AXIS Q1910-E is the first thermal camera on the market with two-way audio support, which allows the user to communicate with visitors and intruders. Intelligent video capabilities Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1910-E Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts. The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform. Power over Ethernet for easy installation Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables. Global standardization AXIS Q1910-E Thermal Network Camera supports ONVIF for interoperability between network video products.
Datasheet
Description
AXIS Q Built-in support for Pan/Tilt heads using the Pelco-D protocol Built-in SD/SDHC memory card slot Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Thermal imaging for IP-Surveillance Outdoor-ready with window heater Standard Power over Ethernet (IEEE 802.3af) Multiple H.264 streams with individual palettes Intelligent video capabilities Detection in complete darkness objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog. For demanding outdoor video surveillance AXIS Q1910-E is an out-of-the-box, outdoor-ready thermal network camera that is designed to withstand harsh weather conditions. It comes with a built-in heater for the window. H.264 video compression AXIS Q1910-E Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting. Two-way audio support AXIS Q1910-E is the first thermal camera on the market with two-way audio support, which allows the user to communicate with visitors and intruders. Intelligent video capabilities Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1910-E Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts. The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform. Power over Ethernet for easy installation Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables. Global standardization AXIS Q1910-E Thermal Network Camera supports ONVIF for interoperability between network video products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AXIS Q Built-in support for Pan/Tilt heads using the Pelco-D protocol Built-in SD/SDHC memory card slot Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Thermal imaging for IP-Surveillance Outdoor-ready with window heater Standard Power over Ethernet (IEEE 802.3af) Multiple H.264 streams with individual palettes Intelligent video capabilities Detection in complete darkness objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog. For demanding outdoor video surveillance AXIS Q1910-E is an out-of-the-box, outdoor-ready thermal network camera that is designed to withstand harsh weather conditions. It comes with a built-in heater for the window. H.264 video compression AXIS Q1910-E Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting. Two-way audio support AXIS Q1910-E is the first thermal camera on the market with two-way audio support, which allows the user to communicate with visitors and intruders. Intelligent video capabilities Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1910-E Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts. The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform. Power over Ethernet for easy installation Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables. Global standardization AXIS Q1910-E Thermal Network Camera supports ONVIF for interoperability between network video products.

AXIS Q

  • Built-in support for Pan/Tilt heads using the Pelco-D protocol
  • Built-in SD/SDHC memory card slot
  • Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication
  • Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • Thermal imaging for IP-Surveillance
  • Outdoor-ready with window heater
  • Standard Power over Ethernet (IEEE 802.3af)
  • Multiple H.264 streams with individual palettes
  • Intelligent video capabilities

Detection in complete darkness


objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog.

For demanding outdoor video surveillance

AXIS Q1910-E is an out-of-the-box, outdoor-ready thermal network camera that is designed to withstand harsh weather conditions. It comes with a built-in heater for the window.

H.264 video compression

AXIS Q1910-E Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting.

Two-way audio support

AXIS Q1910-E is the first thermal camera on the market with two-way audio support, which allows the user to communicate with visitors and intruders.


Intelligent video capabilities

Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1910-E Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts. The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform.


Power over Ethernet for easy installation

Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables.

Global standardization

AXIS Q1910-E Thermal Network Camera supports ONVIF for interoperability between network video products.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS Q1910-E Thermal Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
CCTV Cameras - 2753539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2560 lines
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details