AXIS Communications, Inc. AXIS P1347 Network Camera

Description
Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Two-way audio support with enhanced audio quality. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) 5-megapixel resolution at 12 fps and full HDTV 1080p P-Iris control and day/night functionality Multi-view streaming, digital PTZ and guard tour Easy installation with Power over Ethernet and remote back focus Multiple H.264 and Motion JPEG video streams 5-megapixel camera for exceptional surveillance AXIS P1347 Network Camera enables coverage of a large area and extremely high image detail with 5-megapixel resolution or full frame rate HDTV 1080p in H.264 and Motion JPEG. The day/night camera features a P-Iris lens for optimal image clarity, in addition to digital PTZ, multi-view streaming, and easy installation with remote back focus, pixel counter and Power over Ethernet. Two-way audio, audio detection, video motion detection, active tampering alarm and an SD/SDHC slot for optional local storage are also supported. AXIS P1347 is ideal for use in airports, banks, schools and stores. Advanced iris control The camera’s revolutionary P-Iris enables automatic and precise control of the iris position to optimize depth of field and lens resolution for optimal image sharpness. DC-iris lenses are also supported for backward compatibility. The day/night functionality allows high image quality to be maintained even in low light conditions. Multi-view streaming To help minimize bandwidth and storage needs, the camera provides digital pan/tilt/zoom and multi-view streaming, which enables several cropped view areas to be streamed simultaneously. The camera supports multiple, individually configurable video streams in H.264 and Motion JPEG. Remote back focus and pixel counter Once focus is set after manually adjusting the lens, it can be further fine-tuned from a computer using the remote back focus functionality. The pixel counter further helps the installer verify that the pixel resolution of an object fulfills regulatory or customer requirements, for example, for facial identification. Benchmark Recommended award AXIS AXIS P1347 has received the Benchmark Recommended test recognition in the Benchmark Magazine HD1080p camera test.
Datasheet
Description
Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Two-way audio support with enhanced audio quality. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) 5-megapixel resolution at 12 fps and full HDTV 1080p P-Iris control and day/night functionality Multi-view streaming, digital PTZ and guard tour Easy installation with Power over Ethernet and remote back focus Multiple H.264 and Motion JPEG video streams 5-megapixel camera for exceptional surveillance AXIS P1347 Network Camera enables coverage of a large area and extremely high image detail with 5-megapixel resolution or full frame rate HDTV 1080p in H.264 and Motion JPEG. The day/night camera features a P-Iris lens for optimal image clarity, in addition to digital PTZ, multi-view streaming, and easy installation with remote back focus, pixel counter and Power over Ethernet. Two-way audio, audio detection, video motion detection, active tampering alarm and an SD/SDHC slot for optional local storage are also supported. AXIS P1347 is ideal for use in airports, banks, schools and stores. Advanced iris control The camera’s revolutionary P-Iris enables automatic and precise control of the iris position to optimize depth of field and lens resolution for optimal image sharpness. DC-iris lenses are also supported for backward compatibility. The day/night functionality allows high image quality to be maintained even in low light conditions. Multi-view streaming To help minimize bandwidth and storage needs, the camera provides digital pan/tilt/zoom and multi-view streaming, which enables several cropped view areas to be streamed simultaneously. The camera supports multiple, individually configurable video streams in H.264 and Motion JPEG. Remote back focus and pixel counter Once focus is set after manually adjusting the lens, it can be further fine-tuned from a computer using the remote back focus functionality. The pixel counter further helps the installer verify that the pixel resolution of an object fulfills regulatory or customer requirements, for example, for facial identification. Benchmark Recommended award AXIS AXIS P1347 has received the Benchmark Recommended test recognition in the Benchmark Magazine HD1080p camera test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Two-way audio support with enhanced audio quality. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) 5-megapixel resolution at 12 fps and full HDTV 1080p P-Iris control and day/night functionality Multi-view streaming, digital PTZ and guard tour Easy installation with Power over Ethernet and remote back focus Multiple H.264 and Motion JPEG video streams 5-megapixel camera for exceptional surveillance AXIS P1347 Network Camera enables coverage of a large area and extremely high image detail with 5-megapixel resolution or full frame rate HDTV 1080p in H.264 and Motion JPEG. The day/night camera features a P-Iris lens for optimal image clarity, in addition to digital PTZ, multi-view streaming, and easy installation with remote back focus, pixel counter and Power over Ethernet. Two-way audio, audio detection, video motion detection, active tampering alarm and an SD/SDHC slot for optional local storage are also supported. AXIS P1347 is ideal for use in airports, banks, schools and stores. Advanced iris control The camera’s revolutionary P-Iris enables automatic and precise control of the iris position to optimize depth of field and lens resolution for optimal image sharpness. DC-iris lenses are also supported for backward compatibility. The day/night functionality allows high image quality to be maintained even in low light conditions. Multi-view streaming To help minimize bandwidth and storage needs, the camera provides digital pan/tilt/zoom and multi-view streaming, which enables several cropped view areas to be streamed simultaneously. The camera supports multiple, individually configurable video streams in H.264 and Motion JPEG. Remote back focus and pixel counter Once focus is set after manually adjusting the lens, it can be further fine-tuned from a computer using the remote back focus functionality. The pixel counter further helps the installer verify that the pixel resolution of an object fulfills regulatory or customer requirements, for example, for facial identification. Benchmark Recommended award AXIS AXIS P1347 has received the Benchmark Recommended test recognition in the Benchmark Magazine HD1080p camera test.
  • Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting.
  • Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs.
  • Two-way audio support with enhanced audio quality.
  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service.
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications.

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • 5-megapixel resolution at 12 fps and full HDTV 1080p
  • P-Iris control and day/night functionality
  • Multi-view streaming, digital PTZ and guard tour
  • Easy installation with Power over Ethernet and remote back focus
  • Multiple H.264 and Motion JPEG video streams

5-megapixel camera for exceptional surveillance


AXIS P1347 Network Camera enables coverage of a large area and extremely high image detail with 5-megapixel resolution or full frame rate HDTV 1080p in H.264 and Motion JPEG. The day/night camera features a P-Iris lens for optimal image clarity, in addition to digital PTZ, multi-view streaming, and easy installation with remote back focus, pixel counter and Power over Ethernet. Two-way audio, audio detection, video motion detection, active tampering alarm and an SD/SDHC slot for optional local storage are also supported. AXIS P1347 is ideal for use in airports, banks, schools and stores.

Advanced iris control

The camera’s revolutionary P-Iris enables automatic and precise control of the iris position to optimize depth of field and lens resolution for optimal image sharpness. DC-iris lenses are also supported for backward compatibility. The day/night functionality allows high image quality to be maintained even in low light conditions.

Multi-view streaming

To help minimize bandwidth and storage needs, the camera provides digital pan/tilt/zoom and multi-view streaming, which enables several cropped view areas to be streamed simultaneously. The camera supports multiple, individually configurable video streams in H.264 and Motion JPEG.

Remote back focus and pixel counter

Once focus is set after manually adjusting the lens, it can be further fine-tuned from a computer using the remote back focus functionality. The pixel counter further helps the installer verify that the pixel resolution of an object fulfills regulatory or customer requirements, for example, for facial identification.

Benchmark Recommended award


AXIS AXIS P1347 has received the Benchmark Recommended test recognition in the Benchmark Magazine HD1080p camera test.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P1347 Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 633213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details