AXIS Communications, Inc. AXIS Q6035-E PTZ Dome Network Camera

Description
HDTV 1080p 25/30 fps as well as HDTV 720p 50/60 fps Day/night and H.264 20x optical zoom Outdoor-ready with Arctic Temperature Control Active Gatekeeper and tour recording High Power over Ethernet Mission-critical and wide area surveillance For the highest video quality and performance, AXIS Q6035-E PTZ Dome Camera is the choice. Designed for the most demanding applications, the outdoor-ready PTZ dome provides HDTV coverage of large areas, great details when zooming in, and high-speed pan/tilt performance. It is ideal for city and perimeter surveillance, as well as at airports and seaports. Ultimate video quality The HDTV 1080p complies with the SMPTE 274M standard regarding a 1920x1080 pixel resolution (twice the resolution of HDTV 720p), full frame rate at 25/30 frames per second, HDTV color fidelity and a 16:9 format. AXIS Q6035-E also supports 50/60 frames per second in HDTV 720p, ideal for applications that require the capture of quick movements and smoother video. Reliable operation in extreme climates AXIS Q6035-E is IP66- and NEMA 4X-rated and requires no external housing, which minimizes installation mistakes. Its unique Arctic Temperature Control ensures camera start-up, even at -40 °C (-40 °F). Extreme detail Due to the HDTV 1080p resolution, the camera’s 20x optical zoom with autofocus provides extremely detailed zoomed-in views that are comparable to a 4CIF-resolution camera with more than twice the optical zoom. AXIS Q6035-E supports day/night functionality for clear video even in low light conditions, and wide dynamic range for better visibility of objects in dark and light areas of a scene. Power over Ethernet for easy installation Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. Local storage with a built-in SD/SDHC memory card slot Progressive scan and E-flip Advanced security and network management features Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
HDTV 1080p 25/30 fps as well as HDTV 720p 50/60 fps Day/night and H.264 20x optical zoom Outdoor-ready with Arctic Temperature Control Active Gatekeeper and tour recording High Power over Ethernet Mission-critical and wide area surveillance For the highest video quality and performance, AXIS Q6035-E PTZ Dome Camera is the choice. Designed for the most demanding applications, the outdoor-ready PTZ dome provides HDTV coverage of large areas, great details when zooming in, and high-speed pan/tilt performance. It is ideal for city and perimeter surveillance, as well as at airports and seaports. Ultimate video quality The HDTV 1080p complies with the SMPTE 274M standard regarding a 1920x1080 pixel resolution (twice the resolution of HDTV 720p), full frame rate at 25/30 frames per second, HDTV color fidelity and a 16:9 format. AXIS Q6035-E also supports 50/60 frames per second in HDTV 720p, ideal for applications that require the capture of quick movements and smoother video. Reliable operation in extreme climates AXIS Q6035-E is IP66- and NEMA 4X-rated and requires no external housing, which minimizes installation mistakes. Its unique Arctic Temperature Control ensures camera start-up, even at -40 °C (-40 °F). Extreme detail Due to the HDTV 1080p resolution, the camera’s 20x optical zoom with autofocus provides extremely detailed zoomed-in views that are comparable to a 4CIF-resolution camera with more than twice the optical zoom. AXIS Q6035-E supports day/night functionality for clear video even in low light conditions, and wide dynamic range for better visibility of objects in dark and light areas of a scene. Power over Ethernet for easy installation Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. Local storage with a built-in SD/SDHC memory card slot Progressive scan and E-flip Advanced security and network management features Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDTV 1080p 25/30 fps as well as HDTV 720p 50/60 fps Day/night and H.264 20x optical zoom Outdoor-ready with Arctic Temperature Control Active Gatekeeper and tour recording High Power over Ethernet Mission-critical and wide area surveillance For the highest video quality and performance, AXIS Q6035-E PTZ Dome Camera is the choice. Designed for the most demanding applications, the outdoor-ready PTZ dome provides HDTV coverage of large areas, great details when zooming in, and high-speed pan/tilt performance. It is ideal for city and perimeter surveillance, as well as at airports and seaports. Ultimate video quality The HDTV 1080p complies with the SMPTE 274M standard regarding a 1920x1080 pixel resolution (twice the resolution of HDTV 720p), full frame rate at 25/30 frames per second, HDTV color fidelity and a 16:9 format. AXIS Q6035-E also supports 50/60 frames per second in HDTV 720p, ideal for applications that require the capture of quick movements and smoother video. Reliable operation in extreme climates AXIS Q6035-E is IP66- and NEMA 4X-rated and requires no external housing, which minimizes installation mistakes. Its unique Arctic Temperature Control ensures camera start-up, even at -40 °C (-40 °F). Extreme detail Due to the HDTV 1080p resolution, the camera’s 20x optical zoom with autofocus provides extremely detailed zoomed-in views that are comparable to a 4CIF-resolution camera with more than twice the optical zoom. AXIS Q6035-E supports day/night functionality for clear video even in low light conditions, and wide dynamic range for better visibility of objects in dark and light areas of a scene. Power over Ethernet for easy installation Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. Local storage with a built-in SD/SDHC memory card slot Progressive scan and E-flip Advanced security and network management features Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • HDTV 1080p 25/30 fps as well as
    HDTV 720p 50/60 fps
  • Day/night and H.264
  • 20x optical zoom
  • Outdoor-ready with Arctic Temperature Control
  • Active Gatekeeper and tour recording
  • High Power over Ethernet

Mission-critical and wide area surveillance

For the highest video quality and performance, AXIS Q6035-E PTZ Dome Camera is the choice. Designed for the most demanding applications, the outdoor-ready PTZ dome provides HDTV coverage of large areas, great details when zooming in, and high-speed pan/tilt performance. It is ideal for city and perimeter surveillance, as well as at airports and seaports.


Ultimate video quality

The HDTV 1080p complies with the SMPTE 274M standard regarding a 1920x1080 pixel resolution (twice the resolution of HDTV 720p), full frame rate at 25/30 frames per second, HDTV color fidelity and a 16:9 format. AXIS Q6035-E also supports 50/60 frames per second in HDTV 720p, ideal for applications that require the capture of quick movements and smoother video.


Reliable operation in extreme climates

AXIS Q6035-E is IP66- and NEMA 4X-rated and requires no external housing, which minimizes installation mistakes. Its unique Arctic Temperature Control ensures camera start-up, even at -40 °C (-40 °F).

Extreme detail

Due to the HDTV 1080p resolution, the camera’s 20x optical zoom with autofocus provides extremely detailed zoomed-in views that are comparable to a 4CIF-resolution camera with more than twice the optical zoom. AXIS Q6035-E supports day/night functionality for clear video even in low light conditions, and wide dynamic range for better visibility of objects in dark and light areas of a scene.


Power over Ethernet for easy installation

Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls.


  • Local storage with a built-in SD/SDHC memory card slot
  • Progressive scan and E-flip
  • Advanced security and network management features
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS Q6035-E PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 563029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details