AXIS Communications, Inc. AXIS Q1921-E Thermal Network Camera

Description
Thermal imaging High-quality outdoor detection Lens alternatives for different applications Intelligent video capabilities Standard Power over Ethernet (IEEE 802.3af) High-quality detection AXIS Q objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog. For demanding outdoor video surveillance AXIS Q1921-E is an out-of-the-box, outdoor-ready thermal network camera that is designed to withstand harsh weather conditions. It comes with a built-in heater for the window. It's ideal for cost efficient 24/7 area or perimeter surveillance of all security applications such as roads, tunnels and airports. Key IP-Surveillance features AXIS Q1921-E Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting. AXIS Q1921-E has two-way audio support, which allows the user to communicate with visitors and intruders. Wide detection range With a resolution of 384x288 pixels and multiple lens alternatives, AXIS Q1921-E can optimize detection performance to meet most application requirements: Power over Ethernet for easy installation Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables. Intelligent video capabilities Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1921-E Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts. Global standardization The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform. AXIS Q1921-E Thermal Network Camera supports ONVIF for interoperability between network video products. Built-in support for Pan/Tilt heads using the Pelco-D protocol Built-in SD/SDHC memory card slot Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications
Datasheet
Description
Thermal imaging High-quality outdoor detection Lens alternatives for different applications Intelligent video capabilities Standard Power over Ethernet (IEEE 802.3af) High-quality detection AXIS Q objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog. For demanding outdoor video surveillance AXIS Q1921-E is an out-of-the-box, outdoor-ready thermal network camera that is designed to withstand harsh weather conditions. It comes with a built-in heater for the window. It's ideal for cost efficient 24/7 area or perimeter surveillance of all security applications such as roads, tunnels and airports. Key IP-Surveillance features AXIS Q1921-E Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting. AXIS Q1921-E has two-way audio support, which allows the user to communicate with visitors and intruders. Wide detection range With a resolution of 384x288 pixels and multiple lens alternatives, AXIS Q1921-E can optimize detection performance to meet most application requirements: Power over Ethernet for easy installation Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables. Intelligent video capabilities Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1921-E Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts. Global standardization The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform. AXIS Q1921-E Thermal Network Camera supports ONVIF for interoperability between network video products. Built-in support for Pan/Tilt heads using the Pelco-D protocol Built-in SD/SDHC memory card slot Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal imaging High-quality outdoor detection Lens alternatives for different applications Intelligent video capabilities Standard Power over Ethernet (IEEE 802.3af) High-quality detection AXIS Q objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog. For demanding outdoor video surveillance AXIS Q1921-E is an out-of-the-box, outdoor-ready thermal network camera that is designed to withstand harsh weather conditions. It comes with a built-in heater for the window. It's ideal for cost efficient 24/7 area or perimeter surveillance of all security applications such as roads, tunnels and airports. Key IP-Surveillance features AXIS Q1921-E Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting. AXIS Q1921-E has two-way audio support, which allows the user to communicate with visitors and intruders. Wide detection range With a resolution of 384x288 pixels and multiple lens alternatives, AXIS Q1921-E can optimize detection performance to meet most application requirements: Power over Ethernet for easy installation Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables. Intelligent video capabilities Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1921-E Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts. Global standardization The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform. AXIS Q1921-E Thermal Network Camera supports ONVIF for interoperability between network video products. Built-in support for Pan/Tilt heads using the Pelco-D protocol Built-in SD/SDHC memory card slot Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications
  • Thermal imaging
  • High-quality outdoor detection
  • Lens alternatives for different applications
  • Intelligent video capabilities
  • Standard Power over Ethernet (IEEE 802.3af)

High-quality detection
AXIS Q

objects and incidents in complete darkness and difficult conditions such as smoke, haze, dust and light fog.

For demanding outdoor video surveillance

AXIS Q1921-E is an out-of-the-box, outdoor-ready thermal network camera that is designed to withstand harsh weather conditions. It comes with a built-in heater for the window. It's ideal for cost efficient 24/7 area or perimeter surveillance of all security applications such as roads, tunnels and airports.


Key IP-Surveillance features

AXIS Q1921-E Thermal Network Camera supports H.264 video compression, which reduces bandwidth usage and storage needs by up to 80% compared to Motion JPEG. The camera provides multiple, individually configurable video streams in H.264 and Motion JPEG. Each stream can have its own color palette setting. AXIS Q1921-E has two-way audio support, which allows the user to communicate with visitors and intruders.

Wide detection range

With a resolution of 384x288 pixels and multiple lens alternatives, AXIS Q1921-E can optimize detection performance to meet most application requirements:


Power over Ethernet for easy installation

Installation is made easy and cost-effective with Power over Ethernet (IEEE 802.3af), which eliminates the need for power cables.


Intelligent video capabilities

Since thermal cameras are immune to problems with light conditions and normal shadows, they can achieve higher accuracy than conventional cameras in most intelligent video applications. AXIS Q1921-E Thermal Network Camera offers motion detection, audio detection, and detection of tampering attempts.

Global standardization

The camera also provides capacity for third-party analytics modules, including support for AXIS Camera Application Platform. AXIS Q1921-E Thermal Network Camera supports ONVIF for interoperability between network video products.


  • Built-in support for Pan/Tilt heads using the Pelco-D protocol
  • Built-in SD/SDHC memory card slot
  • Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication
  • Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, as well as VAPIX® and AXIS Camera Application Platform from Axis Communications
Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS Q1921-E Thermal Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
CCTV Cameras - 2756312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2048 lines
View Details
Inspection Camera - PCE-DHM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details