AXIS Communications, Inc. AXIS M1054 Network Camera

Description
HDTV quality Multiple H.264 streams Power over Ethernet PIR sensor and illumination LED Microphone and speaker I/O port HDTV-quality for professional indoor surveillance AXIS M1054 Network Camera uses progressive scan technology providing full frame rate video in resolutions up to 1 megapixel including HDTV 720p. Multiple H.264 and Motion JPEG streams can be provided simultaneously individually optimized for different quality needs and bandwidth constraints. Intruder alarm capabilities The AXIS M1054 features an integrated PIR sensor for detecting movement even in the dark, and a white LED for illuminating the scene at an event. It additionally supports I/O ports for connecting external devices. Functional and smart design Designed for easy and flexible installation, AXIS M1054 can be powered either over Ethernet or by power supply. AXIS M1054 easily finds application in boutiques, restaurants, hotels and residences. Two-way audio and audio detection Network security using multi-level password protection, IP address filtering and HTTPS encryption Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
HDTV quality Multiple H.264 streams Power over Ethernet PIR sensor and illumination LED Microphone and speaker I/O port HDTV-quality for professional indoor surveillance AXIS M1054 Network Camera uses progressive scan technology providing full frame rate video in resolutions up to 1 megapixel including HDTV 720p. Multiple H.264 and Motion JPEG streams can be provided simultaneously individually optimized for different quality needs and bandwidth constraints. Intruder alarm capabilities The AXIS M1054 features an integrated PIR sensor for detecting movement even in the dark, and a white LED for illuminating the scene at an event. It additionally supports I/O ports for connecting external devices. Functional and smart design Designed for easy and flexible installation, AXIS M1054 can be powered either over Ethernet or by power supply. AXIS M1054 easily finds application in boutiques, restaurants, hotels and residences. Two-way audio and audio detection Network security using multi-level password protection, IP address filtering and HTTPS encryption Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDTV quality Multiple H.264 streams Power over Ethernet PIR sensor and illumination LED Microphone and speaker I/O port HDTV-quality for professional indoor surveillance AXIS M1054 Network Camera uses progressive scan technology providing full frame rate video in resolutions up to 1 megapixel including HDTV 720p. Multiple H.264 and Motion JPEG streams can be provided simultaneously individually optimized for different quality needs and bandwidth constraints. Intruder alarm capabilities The AXIS M1054 features an integrated PIR sensor for detecting movement even in the dark, and a white LED for illuminating the scene at an event. It additionally supports I/O ports for connecting external devices. Functional and smart design Designed for easy and flexible installation, AXIS M1054 can be powered either over Ethernet or by power supply. AXIS M1054 easily finds application in boutiques, restaurants, hotels and residences. Two-way audio and audio detection Network security using multi-level password protection, IP address filtering and HTTPS encryption Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • HDTV quality
  • Multiple H.264 streams
  • Power over Ethernet
  • PIR sensor and illumination LED
  • Microphone and speaker
  • I/O port

HDTV-quality for professional indoor surveillance

AXIS M1054 Network Camera uses progressive scan technology providing full frame rate video in resolutions up to 1 megapixel including HDTV 720p. Multiple H.264 and Motion JPEG streams can be provided simultaneously individually optimized for different quality needs and bandwidth constraints.


Intruder alarm capabilities

The AXIS M1054 features an integrated PIR sensor for detecting movement even in the dark, and a white LED for illuminating the scene at an event. It additionally supports I/O ports for connecting external devices.


Functional and smart design

Designed for easy and flexible installation, AXIS M1054 can be powered either over Ethernet or by power supply. AXIS M1054 easily finds application in boutiques, restaurants, hotels and residences.


  • Two-way audio and audio detection
  • Network security using multi-level password protection, IP address filtering and HTTPS encryption
  • Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS M1054 Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 1464644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details