AXIS Communications, Inc. AXIS M3011 Fixed Dome Network Camera

Description
Ultra-discreet fixed dome design Progressive scan Multiple H.264 streams Easy installation Power over Ethernet Advanced security and network management Innovative, unique camera design AXIS M3011 Fixed Dome Network Camera is an ultra-compact fixed dome with an innovative and unique camera design. It is specifically developed for recessed mounting in drop ceilings, creating an unmatched discreet solution for network video surveillance – measuring 9 cm (3.6") in diameter and barely sticking out 3 cm (1.1") from the ceiling. High-performance compression and streaming capabilities AXIS M3011 provides VGA resolution video, using progressive scan technology. The camera offers multiple streams that can be individually optimized in H.264 as well as Motion JPEG, and supports MPEG-4 Part 2 for backward compatibility. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate. Intelligent capabilities such as enhanced video motion detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Ultra-discreet fixed dome design Progressive scan Multiple H.264 streams Easy installation Power over Ethernet Advanced security and network management Innovative, unique camera design AXIS M3011 Fixed Dome Network Camera is an ultra-compact fixed dome with an innovative and unique camera design. It is specifically developed for recessed mounting in drop ceilings, creating an unmatched discreet solution for network video surveillance – measuring 9 cm (3.6") in diameter and barely sticking out 3 cm (1.1") from the ceiling. High-performance compression and streaming capabilities AXIS M3011 provides VGA resolution video, using progressive scan technology. The camera offers multiple streams that can be individually optimized in H.264 as well as Motion JPEG, and supports MPEG-4 Part 2 for backward compatibility. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate. Intelligent capabilities such as enhanced video motion detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-discreet fixed dome design Progressive scan Multiple H.264 streams Easy installation Power over Ethernet Advanced security and network management Innovative, unique camera design AXIS M3011 Fixed Dome Network Camera is an ultra-compact fixed dome with an innovative and unique camera design. It is specifically developed for recessed mounting in drop ceilings, creating an unmatched discreet solution for network video surveillance – measuring 9 cm (3.6") in diameter and barely sticking out 3 cm (1.1") from the ceiling. High-performance compression and streaming capabilities AXIS M3011 provides VGA resolution video, using progressive scan technology. The camera offers multiple streams that can be individually optimized in H.264 as well as Motion JPEG, and supports MPEG-4 Part 2 for backward compatibility. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate. Intelligent capabilities such as enhanced video motion detection and detection of camera tampering attempts like blocking or spray-painting. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Ultra-discreet fixed dome design
  • Progressive scan
  • Multiple H.264 streams
  • Easy installation
  • Power over Ethernet
  • Advanced security and network management

Innovative, unique camera design

AXIS M3011 Fixed Dome Network Camera is an ultra-compact fixed dome with an innovative and unique camera design. It is specifically developed for recessed mounting in drop ceilings, creating an unmatched discreet solution for network video surveillance – measuring 9 cm (3.6") in diameter and barely sticking out 3 cm (1.1") from the ceiling.


High-performance compression and streaming capabilities

AXIS M3011 provides VGA resolution video, using progressive scan technology. The camera offers multiple streams that can be individually optimized in H.264 as well as Motion JPEG, and supports MPEG-4 Part 2 for backward compatibility. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate.


  • Intelligent capabilities such as enhanced video motion detection and detection of camera tampering attempts like blocking or spray-painting.
  • Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs.
  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service.
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications.

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS M3011 Fixed Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2776418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2560 lines
View Details
Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details