AXIS Communications, Inc. AXIS M3203-V Network Camera

Description
Intelligent capabilities such as enhanced video motion detection and detection of camera tampering attempts like blocking or spray-painting Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Vandal-resistant Excellent image quality Multiple H.264 streams Power over Ethernet Intelligent video capabilities Pixel counter Vandal-resistant casing AXIS M3203-V Fixed Dome Network Camera is ideal for demanding indoor surveillance of retail stores, warehouses and banks. The metal base and durable transparent cover provide excellent protection against vandalism. High-performance compression and streaming capabilities AXIS M3203-V Network Camera offers excellent image quality with progressive scan in SVGA resolution. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints. Easy installation The AXIS M3203-V is quick and easy to install. It allows flexible mounting on wall, hard or drop ceiling and versatile adjustment by panning, tilting and rotating the varifocal lens to any camera angle. Smoked transparent covers are options for further discretion. Power over Ethernet supplies power to the camera via the network, eliminating the need for power cables and reducing installation costs.
Datasheet
Description
Intelligent capabilities such as enhanced video motion detection and detection of camera tampering attempts like blocking or spray-painting Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Vandal-resistant Excellent image quality Multiple H.264 streams Power over Ethernet Intelligent video capabilities Pixel counter Vandal-resistant casing AXIS M3203-V Fixed Dome Network Camera is ideal for demanding indoor surveillance of retail stores, warehouses and banks. The metal base and durable transparent cover provide excellent protection against vandalism. High-performance compression and streaming capabilities AXIS M3203-V Network Camera offers excellent image quality with progressive scan in SVGA resolution. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints. Easy installation The AXIS M3203-V is quick and easy to install. It allows flexible mounting on wall, hard or drop ceiling and versatile adjustment by panning, tilting and rotating the varifocal lens to any camera angle. Smoked transparent covers are options for further discretion. Power over Ethernet supplies power to the camera via the network, eliminating the need for power cables and reducing installation costs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent capabilities such as enhanced video motion detection and detection of camera tampering attempts like blocking or spray-painting Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Vandal-resistant Excellent image quality Multiple H.264 streams Power over Ethernet Intelligent video capabilities Pixel counter Vandal-resistant casing AXIS M3203-V Fixed Dome Network Camera is ideal for demanding indoor surveillance of retail stores, warehouses and banks. The metal base and durable transparent cover provide excellent protection against vandalism. High-performance compression and streaming capabilities AXIS M3203-V Network Camera offers excellent image quality with progressive scan in SVGA resolution. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints. Easy installation The AXIS M3203-V is quick and easy to install. It allows flexible mounting on wall, hard or drop ceiling and versatile adjustment by panning, tilting and rotating the varifocal lens to any camera angle. Smoked transparent covers are options for further discretion. Power over Ethernet supplies power to the camera via the network, eliminating the need for power cables and reducing installation costs.
  • Intelligent capabilities such as enhanced video motion detection and detection of camera tampering attempts like blocking or spray-painting
  • Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs
  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including VAPIX® and AXIS Camera Application Platform from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • Vandal-resistant
  • Excellent image quality
  • Multiple H.264 streams
  • Power over Ethernet
  • Intelligent video capabilities
  • Pixel counter

Vandal-resistant casing

AXIS M3203-V Fixed Dome Network Camera is ideal for demanding indoor surveillance of retail stores, warehouses and banks. The metal base and durable transparent cover provide excellent protection against vandalism.

High-performance compression and streaming capabilities

AXIS M3203-V Network Camera offers excellent image quality with progressive scan in SVGA resolution. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints.


Easy installation

The AXIS M3203-V is quick and easy to install. It allows flexible mounting on wall, hard or drop ceiling and versatile adjustment by panning, tilting and rotating the varifocal lens to any camera angle. Smoked transparent covers are options for further discretion. Power over Ethernet supplies power to the camera via the network, eliminating the need for power cables and reducing installation costs.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS M3203-V Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details