The AXIS 233D Network Dome Camera is a high-speed surveillance camera designed for demanding security applications such as airports, casinos, and stadiums. It features a 35x optical zoom and 12x digital zoom, allowing for detailed monitoring of distant objects. The camera utilizes progressive scan technology to capture full-resolution images of moving subjects without distortion, and it includes an Electronic Image Stabilizer (EIS) to mitigate the effects of vibrations. With a pan/tilt speed ranging from 0.05° to 450° per second, the AXIS 233D can quickly adjust its view to follow moving objects. It also offers intelligent video capabilities, including auto-tracking, which automatically detects and follows moving subjects within its field of view. The camera supports simultaneous video streaming in both Motion JPEG and MPEG-4 formats, with frame rates of up to 30/25 fps across all resolutions. The device is equipped with robust network security features, including multi-level password protection, HTTPS encryption, and support for IPv6. It also provides two-way audio capabilities and a powerful Application Programming Interface (API) for software integration. The AXIS 233D is suitable for installations requiring high-quality video surveillance in complex environments.
Demanding security installations
AXIS 233D is designed for use in challenging surveillance applications - such as airports, stadiums, casinos and ports - where the ability to follow moving objects from a long distance and see great detail is crucial.
Powerful 35x zoom
With the powerful 35x optical and 12x digital zoom, AXIS 233D can zoom in on small and distant objects, allowing for example license plates to be clearly identified from a distance of 160 m (525 ft). Whether zoomed out or in full 35x zoom position, images are crisp, clear, and rich in color and detail.
Pan/tilt performance
With a maximum speed of 450º/second, and high precision low speed movement at 0.05º/second, AXIS 233D can follow a walking person at a distance of 400 m (1300 ft) and pan/tilt to any preset in less than 1.5 seconds. The freeze function holds the image while moving between presets, to make it easier to work with. The E-flip functionality electronically inverts the image 180º when following an object moving under the dome.
Auto-tracking
Auto-tracking automatically detects a moving person or vehicle and follows it within the camera’s area of coverage. This feature is particularly beneficial in unmanned video surveillance situations where the occasional presence of people or vehicles requires special attention.
This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.
| AXIS Communications, Inc. | |
|---|---|
| Product Category | Video Cameras |
| Product Number | AXIS 233D Network Dome Camera |
| Camera Function | Video |