AXIS Communications, Inc. AXIS Q6034-E PTZ Dome Network Camera

Description
HDTV 720p, day/night and H.264 Outdoor-ready and Arctic Temperature Control 18x optical zoom and 220° tilt Active Gatekeeper High Power over Ethernet (IEEE 802.3at) Outstanding performance For the highest video quality and performance, AXIS Q6034-E PTZ Dome Camera is the choice. Designed for the most demanding applications, the outdoor-ready PTZ dome provides HDTV coverage of large areas, great details when zooming in, and high-speed pan/tilt performance. Compliance with SMPTE standard AXIS Q6034-E offers a rich viewing experience. The HDTV 720p complies with the SMPTE 296M standard regarding a 1280x720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. The day and night AXIS Q6034 supports multiple H.264 and Motion JPEG video streams. H.264 greatly optimizes bandwidth and storage use without compromising image quality. Reliable operation in extreme climates The IP66- and NEMA 4X-rated AXIS Q6034-E requires no external housing. Its unique Arctic Temperature Control ensures camera start-up, even at -40 °C (-40 °F). Exceptional zoom AXIS Q6034-E provides 18x optical and 12x digital zoom with autofocus. Due to its HDTV resolution, the camera's 18x zoom provides not only a level of detail that is comparable to a 36x-zoom, 4CIF camera, but also the extra advantage of a wider, 16:9 field of view. The camera also has a fast and precise pan/tilt response at 450° per second. It can tilt Power over Ethernet for easy installation Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. A High PoE midspan is supplied with the camera. Local storage with a built-in SD/SDHC memory card slot Progressive scan and E-flip Advanced security and network management features Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
HDTV 720p, day/night and H.264 Outdoor-ready and Arctic Temperature Control 18x optical zoom and 220° tilt Active Gatekeeper High Power over Ethernet (IEEE 802.3at) Outstanding performance For the highest video quality and performance, AXIS Q6034-E PTZ Dome Camera is the choice. Designed for the most demanding applications, the outdoor-ready PTZ dome provides HDTV coverage of large areas, great details when zooming in, and high-speed pan/tilt performance. Compliance with SMPTE standard AXIS Q6034-E offers a rich viewing experience. The HDTV 720p complies with the SMPTE 296M standard regarding a 1280x720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. The day and night AXIS Q6034 supports multiple H.264 and Motion JPEG video streams. H.264 greatly optimizes bandwidth and storage use without compromising image quality. Reliable operation in extreme climates The IP66- and NEMA 4X-rated AXIS Q6034-E requires no external housing. Its unique Arctic Temperature Control ensures camera start-up, even at -40 °C (-40 °F). Exceptional zoom AXIS Q6034-E provides 18x optical and 12x digital zoom with autofocus. Due to its HDTV resolution, the camera's 18x zoom provides not only a level of detail that is comparable to a 36x-zoom, 4CIF camera, but also the extra advantage of a wider, 16:9 field of view. The camera also has a fast and precise pan/tilt response at 450° per second. It can tilt Power over Ethernet for easy installation Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. A High PoE midspan is supplied with the camera. Local storage with a built-in SD/SDHC memory card slot Progressive scan and E-flip Advanced security and network management features Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDTV 720p, day/night and H.264 Outdoor-ready and Arctic Temperature Control 18x optical zoom and 220° tilt Active Gatekeeper High Power over Ethernet (IEEE 802.3at) Outstanding performance For the highest video quality and performance, AXIS Q6034-E PTZ Dome Camera is the choice. Designed for the most demanding applications, the outdoor-ready PTZ dome provides HDTV coverage of large areas, great details when zooming in, and high-speed pan/tilt performance. Compliance with SMPTE standard AXIS Q6034-E offers a rich viewing experience. The HDTV 720p complies with the SMPTE 296M standard regarding a 1280x720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. The day and night AXIS Q6034 supports multiple H.264 and Motion JPEG video streams. H.264 greatly optimizes bandwidth and storage use without compromising image quality. Reliable operation in extreme climates The IP66- and NEMA 4X-rated AXIS Q6034-E requires no external housing. Its unique Arctic Temperature Control ensures camera start-up, even at -40 °C (-40 °F). Exceptional zoom AXIS Q6034-E provides 18x optical and 12x digital zoom with autofocus. Due to its HDTV resolution, the camera's 18x zoom provides not only a level of detail that is comparable to a 36x-zoom, 4CIF camera, but also the extra advantage of a wider, 16:9 field of view. The camera also has a fast and precise pan/tilt response at 450° per second. It can tilt Power over Ethernet for easy installation Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. A High PoE midspan is supplied with the camera. Local storage with a built-in SD/SDHC memory card slot Progressive scan and E-flip Advanced security and network management features Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • HDTV 720p, day/night and H.264
  • Outdoor-ready and Arctic Temperature Control
  • 18x optical zoom and 220° tilt
  • Active Gatekeeper
  • High Power over Ethernet (IEEE 802.3at)

Outstanding performance
For the highest video quality and performance, AXIS Q6034-E PTZ Dome Camera is the choice. Designed for the most demanding applications, the outdoor-ready PTZ dome provides HDTV coverage of large areas, great details when zooming in, and high-speed pan/tilt performance.

Compliance with SMPTE standard

AXIS Q6034-E offers a rich viewing experience. The HDTV 720p complies with the SMPTE 296M standard regarding a 1280x720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. The day and night AXIS Q6034 supports multiple H.264 and Motion JPEG video streams. H.264 greatly optimizes bandwidth and storage use without compromising image quality.

Reliable operation in extreme climates

The IP66- and NEMA 4X-rated AXIS Q6034-E requires no external housing. Its unique Arctic Temperature Control ensures camera start-up, even at -40 °C (-40 °F).


Exceptional zoom

AXIS Q6034-E provides 18x optical and 12x digital zoom with autofocus. Due to its HDTV resolution, the camera's 18x zoom provides not only a level of detail that is comparable to a 36x-zoom, 4CIF camera, but also the extra advantage of a wider, 16:9 field of view.

The camera also has a fast and precise pan/tilt response at 450° per second. It can tilt


Power over Ethernet for easy installation

Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. A High PoE midspan is supplied with the camera.


  • Local storage with a built-in SD/SDHC memory card slot
  • Progressive scan and E-flip
  • Advanced security and network management features
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS Q6034-E PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
Inspection Cameras - 330984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details