AXIS Communications, Inc. AXIS M1031-W Network Camera

Description
Functional and smart design Multiple H.264, Motion JPEG and MPEG-4 video streams PIR sensor and illumination LED Microphone and speaker Wireless connectivity Easy and flexible installation Small and functional camera design AXIS M1031-W Network Camera is ideal for securing locations such as small businesses, boutiques, restaurants, hotels or residences. The camera offers both wireless (IEEE 802.11g) and wired connection to the network for flexible installation. It offers superior video quality in its class at 30 frames per second in VGA resolution. Intruder alarm functions The AXIS M1031-W integrates a passive infrared (PIR) sensor for detecting movement – even in the dark. It includes a white LED for illuminating the scene automatically at an event or when requested by the user. It also offers two-way audio communication with integrated microphone and speaker, allowing remote listening in on an area as well as communication with individuals directly or using recorded audio clips. High-performance compression and streaming capabilities AXIS M1031-W provides multiple, individually configurable video streams in H.264 as well as Motion JPEG and MPEG-4 Part 2. Full frame rate and resolution is provided in either compression. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate. Product comparison awards The AXIS M1031-W has been granted the Dealer World quality seal and the PC World Professional award in May 2009. Two-way audio communication, including built-in microphone and speaker Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Functional and smart design Multiple H.264, Motion JPEG and MPEG-4 video streams PIR sensor and illumination LED Microphone and speaker Wireless connectivity Easy and flexible installation Small and functional camera design AXIS M1031-W Network Camera is ideal for securing locations such as small businesses, boutiques, restaurants, hotels or residences. The camera offers both wireless (IEEE 802.11g) and wired connection to the network for flexible installation. It offers superior video quality in its class at 30 frames per second in VGA resolution. Intruder alarm functions The AXIS M1031-W integrates a passive infrared (PIR) sensor for detecting movement – even in the dark. It includes a white LED for illuminating the scene automatically at an event or when requested by the user. It also offers two-way audio communication with integrated microphone and speaker, allowing remote listening in on an area as well as communication with individuals directly or using recorded audio clips. High-performance compression and streaming capabilities AXIS M1031-W provides multiple, individually configurable video streams in H.264 as well as Motion JPEG and MPEG-4 Part 2. Full frame rate and resolution is provided in either compression. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate. Product comparison awards The AXIS M1031-W has been granted the Dealer World quality seal and the PC World Professional award in May 2009. Two-way audio communication, including built-in microphone and speaker Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Functional and smart design Multiple H.264, Motion JPEG and MPEG-4 video streams PIR sensor and illumination LED Microphone and speaker Wireless connectivity Easy and flexible installation Small and functional camera design AXIS M1031-W Network Camera is ideal for securing locations such as small businesses, boutiques, restaurants, hotels or residences. The camera offers both wireless (IEEE 802.11g) and wired connection to the network for flexible installation. It offers superior video quality in its class at 30 frames per second in VGA resolution. Intruder alarm functions The AXIS M1031-W integrates a passive infrared (PIR) sensor for detecting movement – even in the dark. It includes a white LED for illuminating the scene automatically at an event or when requested by the user. It also offers two-way audio communication with integrated microphone and speaker, allowing remote listening in on an area as well as communication with individuals directly or using recorded audio clips. High-performance compression and streaming capabilities AXIS M1031-W provides multiple, individually configurable video streams in H.264 as well as Motion JPEG and MPEG-4 Part 2. Full frame rate and resolution is provided in either compression. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate. Product comparison awards The AXIS M1031-W has been granted the Dealer World quality seal and the PC World Professional award in May 2009. Two-way audio communication, including built-in microphone and speaker Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Functional and smart design
  • Multiple H.264, Motion JPEG and MPEG-4 video streams
  • PIR sensor and illumination LED
  • Microphone and speaker
  • Wireless connectivity
  • Easy and flexible installation

Small and functional camera design

AXIS M1031-W Network Camera is ideal for securing locations such as small businesses, boutiques, restaurants, hotels or residences. The camera offers both wireless (IEEE 802.11g) and wired connection to the network for flexible installation. It offers superior video quality in its class at 30 frames per second in VGA resolution.


Intruder alarm functions

The AXIS M1031-W integrates a passive infrared (PIR) sensor for detecting movement – even in the dark. It includes a white LED for illuminating the scene automatically at an event or when requested by the user. It also offers two-way audio communication with integrated microphone and speaker, allowing remote listening in on an area as well as communication with individuals directly or using recorded audio clips.

High-performance compression and streaming capabilities

AXIS M1031-W provides multiple, individually configurable video streams in H.264 as well as Motion JPEG and MPEG-4 Part 2. Full frame rate and resolution is provided in either compression. The H.264 compression enables optimization for bandwidth and storage efficiency by significantly reducing the bit rate.


Product comparison awards

The AXIS M1031-W has been granted the Dealer World quality seal and the PC World Professional award in May 2009.


  • Two-way audio communication, including built-in microphone and speaker
  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS M1031-W Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 563032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Ultra-Violet USB Inspection Camera - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera; UV Camera
View Details