AXIS Communications, Inc. AXIS 215 PTZ Network Camera

Description
Pan, tilt and zoom control over IP network 360 degree pan with Auto-flip 48x total zoom, 12x optical and 4x digital Day/Night function with removable IR filter Two-way audio, including audio detection alarm Reliable, discreet surveillance AXIS 215 PTZ Network Camera is a day and night camera that offers pan/tilt/zoom control over IP networks. It has a compact, tamper-proof design providing protection against tampering as all moving parts are inside the casing. Overview as well as detailed inspections When a person passes below the camera, the image will be upside-down after 90 degrees tilt. With other PTZ camera models, the operator must rotate the image 180 degrees but with the E-flip functionality, AXIS 215 PTZ can automatically flip the image electronically 180 degrees, and continue to follow the person in the correct orientation, without delay. High-resolution camera with 704x480 pixels NTSC, 704x576 PAL Simultaneous MPEG-4 and Motion JPEG Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) The camera is the perfect choice for indoor environments such as shops, receptions, banks and other facilities, where you need both an overview and the possibility to zoom in for detailed inspections. The total zoom capacity of 48x increases the monitoring options with the ability to show a detailed and precise view of the zoomed in area. Auto-flip Traditional PTZ cameras have a mechanical stop that prevents the cameras’ circular movement making it impossible to follow a person walking in a full circle around the camera. Thanks to the Auto-flip functionality developed by Axis, AXIS 215 PTZ can instantly flip the camera head 180 degrees and continue to pan beyond its zero point. The camera can then continue to follow a passing person or object, regardless of the direction.
Datasheet
Description
Pan, tilt and zoom control over IP network 360 degree pan with Auto-flip 48x total zoom, 12x optical and 4x digital Day/Night function with removable IR filter Two-way audio, including audio detection alarm Reliable, discreet surveillance AXIS 215 PTZ Network Camera is a day and night camera that offers pan/tilt/zoom control over IP networks. It has a compact, tamper-proof design providing protection against tampering as all moving parts are inside the casing. Overview as well as detailed inspections When a person passes below the camera, the image will be upside-down after 90 degrees tilt. With other PTZ camera models, the operator must rotate the image 180 degrees but with the E-flip functionality, AXIS 215 PTZ can automatically flip the image electronically 180 degrees, and continue to follow the person in the correct orientation, without delay. High-resolution camera with 704x480 pixels NTSC, 704x576 PAL Simultaneous MPEG-4 and Motion JPEG Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) The camera is the perfect choice for indoor environments such as shops, receptions, banks and other facilities, where you need both an overview and the possibility to zoom in for detailed inspections. The total zoom capacity of 48x increases the monitoring options with the ability to show a detailed and precise view of the zoomed in area. Auto-flip Traditional PTZ cameras have a mechanical stop that prevents the cameras’ circular movement making it impossible to follow a person walking in a full circle around the camera. Thanks to the Auto-flip functionality developed by Axis, AXIS 215 PTZ can instantly flip the camera head 180 degrees and continue to pan beyond its zero point. The camera can then continue to follow a passing person or object, regardless of the direction.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan, tilt and zoom control over IP network 360 degree pan with Auto-flip 48x total zoom, 12x optical and 4x digital Day/Night function with removable IR filter Two-way audio, including audio detection alarm Reliable, discreet surveillance AXIS 215 PTZ Network Camera is a day and night camera that offers pan/tilt/zoom control over IP networks. It has a compact, tamper-proof design providing protection against tampering as all moving parts are inside the casing. Overview as well as detailed inspections When a person passes below the camera, the image will be upside-down after 90 degrees tilt. With other PTZ camera models, the operator must rotate the image 180 degrees but with the E-flip functionality, AXIS 215 PTZ can automatically flip the image electronically 180 degrees, and continue to follow the person in the correct orientation, without delay. High-resolution camera with 704x480 pixels NTSC, 704x576 PAL Simultaneous MPEG-4 and Motion JPEG Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) The camera is the perfect choice for indoor environments such as shops, receptions, banks and other facilities, where you need both an overview and the possibility to zoom in for detailed inspections. The total zoom capacity of 48x increases the monitoring options with the ability to show a detailed and precise view of the zoomed in area. Auto-flip Traditional PTZ cameras have a mechanical stop that prevents the cameras’ circular movement making it impossible to follow a person walking in a full circle around the camera. Thanks to the Auto-flip functionality developed by Axis, AXIS 215 PTZ can instantly flip the camera head 180 degrees and continue to pan beyond its zero point. The camera can then continue to follow a passing person or object, regardless of the direction.
  • Pan, tilt and zoom control over IP network
  • 360 degree pan with Auto-flip
  • 48x total zoom, 12x optical and 4x digital
  • Day/Night function with removable IR filter
  • Two-way audio, including audio detection alarm

Reliable, discreet surveillance

AXIS 215 PTZ Network Camera is a day and night camera that offers pan/tilt/zoom control over IP networks. It has a compact, tamper-proof design providing protection against tampering as all moving parts are inside the casing.


Overview as well as detailed inspections
When a person passes below the camera, the image will be upside-down after 90 degrees tilt. With other PTZ camera models, the operator must rotate the image 180 degrees but with the E-flip functionality, AXIS 215 PTZ can automatically flip the image electronically 180 degrees, and continue to follow the person in the correct orientation, without delay.

  • High-resolution camera with 704x480 pixels NTSC, 704x576 PAL
  • Simultaneous MPEG-4 and Motion JPEG
  • Network security using multi-level password protection, IP address filtering, HTTPS encryption and IEEE 802.1X authentication
  • Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


The camera is the perfect choice for indoor environments such as shops, receptions, banks and other facilities, where you need both an overview and the possibility to zoom in for detailed inspections. The total zoom capacity of 48x increases the monitoring options with the ability to show a detailed and precise view of the zoomed in area.

Auto-flip

Traditional PTZ cameras have a mechanical stop that prevents the cameras’ circular movement making it impossible to follow a person walking in a full circle around the camera. Thanks to the Auto-flip functionality developed by Axis, AXIS 215 PTZ can instantly flip the camera head 180 degrees and continue to pan beyond its zero point. The camera can then continue to follow a passing person or object, regardless of the direction.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS 215 PTZ Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 633216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Physical Dome
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details