AXIS Communications, Inc. AXIS Q6034 PTZ Dome Network Camera

Description
HDTV 720p, day/night and H.264 18x zoom and fast pan/tilt IP52-rated protection against dust and dripping water High Power over Ethernet (IEEE 802.3at) Advanced Gatekeeper Outstanding performance AXIS Q6034 PTZ Dome Camera offers HDTV video, 18x optical zoom, and high-speed pan/tilt performance for exceptional coverage of large areas and great detail when zooming in. Designed with an IP52-rating for easy and reliable indoor installation, AXIS Q6034 PTZ Dome Camera is ideal for use in airports, train stations, casinos, stadiums and shopping malls. Compliance with SMPTE standards AXIS Q6034 provides HDTV 720p in compliance with SMPTE 296M standard of 1280x720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. AXIS Q6034 can deliver multiple, individually configurable H.264 and Motion JPEG video streams simultaneously. H.264 greatly optimizes bandwidth and storage use without compromising image quality. day/night functionality ensures high image quality even in low light conditions. Power over Ethernet for easy installations Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. A High PoE midspan is supplied with the camera. Two-way audio* and audio detection Four configurable inputs/outputs* for connection to external devices such as sensors and relays Local storage with a built-in SD/SDHC memory card slot Day and night functionality, progressive scan and E-flip Advanced security and network management features Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications * Multi-connector cable needed (not included in package) This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
HDTV 720p, day/night and H.264 18x zoom and fast pan/tilt IP52-rated protection against dust and dripping water High Power over Ethernet (IEEE 802.3at) Advanced Gatekeeper Outstanding performance AXIS Q6034 PTZ Dome Camera offers HDTV video, 18x optical zoom, and high-speed pan/tilt performance for exceptional coverage of large areas and great detail when zooming in. Designed with an IP52-rating for easy and reliable indoor installation, AXIS Q6034 PTZ Dome Camera is ideal for use in airports, train stations, casinos, stadiums and shopping malls. Compliance with SMPTE standards AXIS Q6034 provides HDTV 720p in compliance with SMPTE 296M standard of 1280x720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. AXIS Q6034 can deliver multiple, individually configurable H.264 and Motion JPEG video streams simultaneously. H.264 greatly optimizes bandwidth and storage use without compromising image quality. day/night functionality ensures high image quality even in low light conditions. Power over Ethernet for easy installations Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. A High PoE midspan is supplied with the camera. Two-way audio* and audio detection Four configurable inputs/outputs* for connection to external devices such as sensors and relays Local storage with a built-in SD/SDHC memory card slot Day and night functionality, progressive scan and E-flip Advanced security and network management features Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications * Multi-connector cable needed (not included in package) This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDTV 720p, day/night and H.264 18x zoom and fast pan/tilt IP52-rated protection against dust and dripping water High Power over Ethernet (IEEE 802.3at) Advanced Gatekeeper Outstanding performance AXIS Q6034 PTZ Dome Camera offers HDTV video, 18x optical zoom, and high-speed pan/tilt performance for exceptional coverage of large areas and great detail when zooming in. Designed with an IP52-rating for easy and reliable indoor installation, AXIS Q6034 PTZ Dome Camera is ideal for use in airports, train stations, casinos, stadiums and shopping malls. Compliance with SMPTE standards AXIS Q6034 provides HDTV 720p in compliance with SMPTE 296M standard of 1280x720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. AXIS Q6034 can deliver multiple, individually configurable H.264 and Motion JPEG video streams simultaneously. H.264 greatly optimizes bandwidth and storage use without compromising image quality. day/night functionality ensures high image quality even in low light conditions. Power over Ethernet for easy installations Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. A High PoE midspan is supplied with the camera. Two-way audio* and audio detection Four configurable inputs/outputs* for connection to external devices such as sensors and relays Local storage with a built-in SD/SDHC memory card slot Day and night functionality, progressive scan and E-flip Advanced security and network management features Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications * Multi-connector cable needed (not included in package) This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • HDTV 720p, day/night and H.264
  • 18x zoom and fast pan/tilt
  • IP52-rated protection against dust and dripping water
  • High Power over Ethernet (IEEE 802.3at)
  • Advanced Gatekeeper

Outstanding performance


AXIS Q6034 PTZ Dome Camera offers HDTV video, 18x optical zoom, and high-speed pan/tilt performance for exceptional coverage of large areas and great detail when zooming in. Designed with an IP52-rating for easy and reliable indoor installation, AXIS Q6034 PTZ Dome Camera is ideal for use in airports, train stations, casinos, stadiums and shopping malls.

Compliance with SMPTE standards

AXIS Q6034 provides HDTV 720p in compliance with SMPTE 296M standard of 1280x720 pixel resolution, full frame rate, HDTV color fidelity and a 16:9 format. AXIS Q6034 can deliver multiple, individually configurable H.264 and Motion JPEG video streams simultaneously. H.264 greatly optimizes bandwidth and storage use without compromising image quality.


day/night functionality ensures high image quality even in low light conditions.

Power over Ethernet for easy installations

Support for High Power over Ethernet (High PoE) simplifies installation since only one cable is required for power, video and PTZ controls. A High PoE midspan is supplied with the camera.


  • Two-way audio* and audio detection
  • Four configurable inputs/outputs* for connection to external devices such as sensors and relays
  • Local storage with a built-in SD/SDHC memory card slot
  • Day and night functionality, progressive scan and E-flip
  • Advanced security and network management features
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications

* Multi-connector cable needed (not included in package)

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS Q6034 PTZ Dome Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 330896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details