AXIS Communications, Inc. AXIS 214 PTZ Network Camera

Description
Pan and tilt camera with 18x optical zoom and auto focus Day/night functionality with images down to 0.005 lux Two-way audio support Simultaneous Motion JPEG and MPEG-4 High quality color camera AXIS 214 PTZ Network Camera is a high performance camera for professional surveillance and remote monitoring. It combines a high quality color camera with the flexibility of remote pan/tilt/zoom through operator control. Remote pan/tilt/zoom operations The 18x optical motorized lens with auto focus makes it possible to zoom in on a small or distant object with exceptional clarity. The operator can easily track objects of interest with fast and high precision PTZ control using a mouse or joystick. Professional surveillance The AXIS 214 PTZ is designed for use in mid-sized businesses, such as retail stores and supermarkets, transmitting images over the local area network or the Internet. High-resolution camera with 704x576 pixels PAL, 704x480 NTSC Built-in motion detection and powerful event management Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Pan and tilt camera with 18x optical zoom and auto focus Day/night functionality with images down to 0.005 lux Two-way audio support Simultaneous Motion JPEG and MPEG-4 High quality color camera AXIS 214 PTZ Network Camera is a high performance camera for professional surveillance and remote monitoring. It combines a high quality color camera with the flexibility of remote pan/tilt/zoom through operator control. Remote pan/tilt/zoom operations The 18x optical motorized lens with auto focus makes it possible to zoom in on a small or distant object with exceptional clarity. The operator can easily track objects of interest with fast and high precision PTZ control using a mouse or joystick. Professional surveillance The AXIS 214 PTZ is designed for use in mid-sized businesses, such as retail stores and supermarkets, transmitting images over the local area network or the Internet. High-resolution camera with 704x576 pixels PAL, 704x480 NTSC Built-in motion detection and powerful event management Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pan and tilt camera with 18x optical zoom and auto focus Day/night functionality with images down to 0.005 lux Two-way audio support Simultaneous Motion JPEG and MPEG-4 High quality color camera AXIS 214 PTZ Network Camera is a high performance camera for professional surveillance and remote monitoring. It combines a high quality color camera with the flexibility of remote pan/tilt/zoom through operator control. Remote pan/tilt/zoom operations The 18x optical motorized lens with auto focus makes it possible to zoom in on a small or distant object with exceptional clarity. The operator can easily track objects of interest with fast and high precision PTZ control using a mouse or joystick. Professional surveillance The AXIS 214 PTZ is designed for use in mid-sized businesses, such as retail stores and supermarkets, transmitting images over the local area network or the Internet. High-resolution camera with 704x576 pixels PAL, 704x480 NTSC Built-in motion detection and powerful event management Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Pan and tilt camera with 18x optical zoom and auto focus
  • Day/night functionality with images down to 0.005 lux
  • Two-way audio support
  • Simultaneous Motion JPEG and MPEG-4

High quality color camera

AXIS 214 PTZ Network Camera is a high performance camera for professional surveillance and remote monitoring. It combines a high quality color camera with the flexibility of remote pan/tilt/zoom through operator control.


Remote pan/tilt/zoom operations

The 18x optical motorized lens with auto focus makes it possible to zoom in on a small or distant object with exceptional clarity. The operator can easily track objects of interest with fast and high precision PTZ control using a mouse or joystick.


Professional surveillance

The AXIS 214 PTZ is designed for use in mid-sized businesses, such as retail stores and supermarkets, transmitting images over the local area network or the Internet.


  • High-resolution camera with 704x576 pixels PAL, 704x480 NTSC
  • Built-in motion detection and powerful event management
  • Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication
  • Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS 214 PTZ Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
CCTV Cameras - 1464640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details