AXIS Communications, Inc. AXIS M1113-E Network Camera

Description
Save installation time and costs The camera is easy to install outdoors thanks to Power over Ethernet support, a removable sunshield and a wall bracket. It has protection against dust, rain, snow and sun and the operating conditions ranges between - Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Excellent image quality Varifocal DC-iris lens Multiple H.264 streams Power over Ethernet Easy installation with pixel counter Outdoor-ready, IP66 rating Excellent image quality with progressive scan The AXIS M1113-E Network Camera has a CS-mount, varifocal, DC-iris lens and provides excellent image quality without motion blur using progressive scan at 30 frames per second in SVGA resolution. Multiple H.264 streams, as well as Motion JPEG streams, can be provided either in full frame rate or individually optimized for different quality needs and bandwidth constraints.
Datasheet
Description
Save installation time and costs The camera is easy to install outdoors thanks to Power over Ethernet support, a removable sunshield and a wall bracket. It has protection against dust, rain, snow and sun and the operating conditions ranges between - Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Excellent image quality Varifocal DC-iris lens Multiple H.264 streams Power over Ethernet Easy installation with pixel counter Outdoor-ready, IP66 rating Excellent image quality with progressive scan The AXIS M1113-E Network Camera has a CS-mount, varifocal, DC-iris lens and provides excellent image quality without motion blur using progressive scan at 30 frames per second in SVGA resolution. Multiple H.264 streams, as well as Motion JPEG streams, can be provided either in full frame rate or individually optimized for different quality needs and bandwidth constraints.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Save installation time and costs The camera is easy to install outdoors thanks to Power over Ethernet support, a removable sunshield and a wall bracket. It has protection against dust, rain, snow and sun and the operating conditions ranges between - Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) Excellent image quality Varifocal DC-iris lens Multiple H.264 streams Power over Ethernet Easy installation with pixel counter Outdoor-ready, IP66 rating Excellent image quality with progressive scan The AXIS M1113-E Network Camera has a CS-mount, varifocal, DC-iris lens and provides excellent image quality without motion blur using progressive scan at 30 frames per second in SVGA resolution. Multiple H.264 streams, as well as Motion JPEG streams, can be provided either in full frame rate or individually optimized for different quality needs and bandwidth constraints.

Save installation time and costs

The camera is easy to install outdoors thanks to Power over Ethernet support, a removable sunshield and a wall bracket. It has protection against dust, rain, snow and sun and the operating conditions ranges between -


  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • Excellent image quality
  • Varifocal DC-iris lens
  • Multiple H.264 streams
  • Power over Ethernet
  • Easy installation with pixel counter
  • Outdoor-ready, IP66 rating

Excellent image quality with progressive scan

The AXIS M1113-E Network Camera has a CS-mount, varifocal, DC-iris lens and provides excellent image quality without motion blur using progressive scan at 30 frames per second in SVGA resolution. Multiple H.264 streams, as well as Motion JPEG streams, can be provided either in full frame rate or individually optimized for different quality needs and bandwidth constraints.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS M1113-E Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
CCTV Cameras - 2528333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details