AXIS Communications, Inc. AXIS Q1755-E Network Camera

Description
HDTV image quality Zoom and autofocus with pan/tilt head support Power over Ethernet Gatekeeper functionality Outdoor-ready with Arctic Temperature Control Fulfills the professional market’s demands The outdoor-ready AXIS Q1755-E is a day and night HDTV network camera, designed for securing areas where high-quality identification is needed, for example, at casinos, passport controls, airports, railway stations and for perimeter surveillance. It is IP66-rated and features Axis’ unique Arctic Temperature Control for start-up and operation of zoom cameras in temperatures as low as -40 ºC (-40 ºF). Compliance with SMPTE standards for HDTV AXIS Q1755-E Network Camera delivers HDTV performance in compliance with the SMPTE standard for installations that demand the highest resolution, perfect focus, good color representation and full frame rate. It delivers HDTV 1080i or 720p resolution, 16:9 aspect ratio and support both H.264 and Motion JPEG in full frame rate. AXIS Q1755-E has 10x optical zoom, 12x digital zoom and autofocus. It provides the desired field of view immediately and in perfect focus. The camera can also pan and tilt if an optional pan/tilt motor is used. Power over Ethernet Installation is made easy with Power over Ethernet* (IEEE 802.3af), which eliminates the need for power cables. The camera also has an SD/SDHC memory card slot for storing recordings locally. Intelligent video capabilities AXIS Q1755-E Network Camera offers enhanced video motion detection, audio detection, active tampering alarm and the Gatekeeper functionality, which enables the camera to automatically zoom in when there is activity in the scene, and then zoom out after a preset time interval. Built-in support for Pan/Tilt heads using the Pelco-D protocol Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Support for IPv6 in addition to the standard IP protocol version 4 Support for Quality of Service (QoS) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
HDTV image quality Zoom and autofocus with pan/tilt head support Power over Ethernet Gatekeeper functionality Outdoor-ready with Arctic Temperature Control Fulfills the professional market’s demands The outdoor-ready AXIS Q1755-E is a day and night HDTV network camera, designed for securing areas where high-quality identification is needed, for example, at casinos, passport controls, airports, railway stations and for perimeter surveillance. It is IP66-rated and features Axis’ unique Arctic Temperature Control for start-up and operation of zoom cameras in temperatures as low as -40 ºC (-40 ºF). Compliance with SMPTE standards for HDTV AXIS Q1755-E Network Camera delivers HDTV performance in compliance with the SMPTE standard for installations that demand the highest resolution, perfect focus, good color representation and full frame rate. It delivers HDTV 1080i or 720p resolution, 16:9 aspect ratio and support both H.264 and Motion JPEG in full frame rate. AXIS Q1755-E has 10x optical zoom, 12x digital zoom and autofocus. It provides the desired field of view immediately and in perfect focus. The camera can also pan and tilt if an optional pan/tilt motor is used. Power over Ethernet Installation is made easy with Power over Ethernet* (IEEE 802.3af), which eliminates the need for power cables. The camera also has an SD/SDHC memory card slot for storing recordings locally. Intelligent video capabilities AXIS Q1755-E Network Camera offers enhanced video motion detection, audio detection, active tampering alarm and the Gatekeeper functionality, which enables the camera to automatically zoom in when there is activity in the scene, and then zoom out after a preset time interval. Built-in support for Pan/Tilt heads using the Pelco-D protocol Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Support for IPv6 in addition to the standard IP protocol version 4 Support for Quality of Service (QoS) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDTV image quality Zoom and autofocus with pan/tilt head support Power over Ethernet Gatekeeper functionality Outdoor-ready with Arctic Temperature Control Fulfills the professional market’s demands The outdoor-ready AXIS Q1755-E is a day and night HDTV network camera, designed for securing areas where high-quality identification is needed, for example, at casinos, passport controls, airports, railway stations and for perimeter surveillance. It is IP66-rated and features Axis’ unique Arctic Temperature Control for start-up and operation of zoom cameras in temperatures as low as -40 ºC (-40 ºF). Compliance with SMPTE standards for HDTV AXIS Q1755-E Network Camera delivers HDTV performance in compliance with the SMPTE standard for installations that demand the highest resolution, perfect focus, good color representation and full frame rate. It delivers HDTV 1080i or 720p resolution, 16:9 aspect ratio and support both H.264 and Motion JPEG in full frame rate. AXIS Q1755-E has 10x optical zoom, 12x digital zoom and autofocus. It provides the desired field of view immediately and in perfect focus. The camera can also pan and tilt if an optional pan/tilt motor is used. Power over Ethernet Installation is made easy with Power over Ethernet* (IEEE 802.3af), which eliminates the need for power cables. The camera also has an SD/SDHC memory card slot for storing recordings locally. Intelligent video capabilities AXIS Q1755-E Network Camera offers enhanced video motion detection, audio detection, active tampering alarm and the Gatekeeper functionality, which enables the camera to automatically zoom in when there is activity in the scene, and then zoom out after a preset time interval. Built-in support for Pan/Tilt heads using the Pelco-D protocol Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Support for IPv6 in addition to the standard IP protocol version 4 Support for Quality of Service (QoS) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • HDTV image quality
  • Zoom and autofocus with pan/tilt head support
  • Power over Ethernet
  • Gatekeeper functionality
  • Outdoor-ready with Arctic Temperature Control

Fulfills the professional market’s demands


The outdoor-ready AXIS Q1755-E is a day and night HDTV network camera, designed for securing areas where high-quality identification is needed, for example, at casinos, passport controls, airports, railway stations and for perimeter surveillance.

It is IP66-rated and features Axis’ unique Arctic Temperature Control for start-up and operation of zoom cameras in temperatures as low as -40 ºC (-40 ºF).

Compliance with SMPTE standards for HDTV

AXIS Q1755-E Network Camera delivers HDTV performance in compliance with the SMPTE standard for installations that demand the highest resolution, perfect focus, good color representation and full frame rate. It delivers HDTV 1080i or 720p resolution, 16:9 aspect ratio and support both H.264 and Motion JPEG in full frame rate.

AXIS Q1755-E has 10x optical zoom, 12x digital zoom and autofocus. It provides the desired field of view immediately and in perfect focus. The camera can also pan and tilt if an optional pan/tilt motor is used.

Power over Ethernet

Installation is made easy with Power over Ethernet* (IEEE 802.3af), which eliminates the need for power cables. The camera also has an SD/SDHC memory card slot for storing recordings locally.

Intelligent video capabilities

AXIS Q1755-E Network Camera offers enhanced video motion detection, audio detection, active tampering alarm and the Gatekeeper functionality, which enables the camera to automatically zoom in when there is activity in the scene,
and then zoom out after a preset time interval.


  • Built-in support for Pan/Tilt heads using the Pelco-D protocol
  • Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication
  • Support for IPv6 in addition to the standard IP protocol version 4
  • Support for Quality of Service (QoS)
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS Q1755-E Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 563029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details