AXIS Communications, Inc. AXIS P3346 Network Camera

Description
Superb video quality in HDTV 1080p or 3MP P-Iris control Multiple H.264 streams and Motion JPEG video streams Digital PTZ and multi-view streaming Easy installation with remote focus and zoom High-performance video The AXIS P3346 is a 3-megapixel day and night fixed dome network camera that offers superb video performance. It delivers full frame rate HDTV 1080p (1920x1080) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously. The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom adjusts the angle of view over the network and the remote focus eliminates the need for manual focusing. Advanced iris control AXIS P3346 also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Two-way audio support Built-in SD/SDHC memory card slot Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Superb video quality in HDTV 1080p or 3MP P-Iris control Multiple H.264 streams and Motion JPEG video streams Digital PTZ and multi-view streaming Easy installation with remote focus and zoom High-performance video The AXIS P3346 is a 3-megapixel day and night fixed dome network camera that offers superb video performance. It delivers full frame rate HDTV 1080p (1920x1080) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously. The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom adjusts the angle of view over the network and the remote focus eliminates the need for manual focusing. Advanced iris control AXIS P3346 also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Two-way audio support Built-in SD/SDHC memory card slot Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Superb video quality in HDTV 1080p or 3MP P-Iris control Multiple H.264 streams and Motion JPEG video streams Digital PTZ and multi-view streaming Easy installation with remote focus and zoom High-performance video The AXIS P3346 is a 3-megapixel day and night fixed dome network camera that offers superb video performance. It delivers full frame rate HDTV 1080p (1920x1080) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously. The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom adjusts the angle of view over the network and the remote focus eliminates the need for manual focusing. Advanced iris control AXIS P3346 also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting Two-way audio support Built-in SD/SDHC memory card slot Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Superb video quality in HDTV 1080p or 3MP
  • P-Iris control
  • Multiple H.264 streams and Motion JPEG video streams
  • Digital PTZ and multi-view streaming
  • Easy installation with remote focus and zoom

High-performance video


The AXIS P3346 is a 3-megapixel day and night fixed dome network camera that offers superb video performance. It delivers full frame rate HDTV 1080p (1920x1080) in compliance with the SMPTE 274M standard in resolution, color representation, 16:9 aspect ratio and frame rate. Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously. The camera also supports digital pan/tilt/zoom and multi-view streaming, where the full view and several areas cropped from the full view can be streamed simultaneously. The remote zoom adjusts the angle of view over the network and the remote focus eliminates the need for manual focusing.

Advanced iris control


AXIS P3346 also features P-Iris, a new and revolutionary precise iris control system that provides optimal image quality in all lighting conditions. It provides images with better contrast, clarity, resolution and depth of field. Having good depth of field—where objects at different distances from the camera are in focus simultaneously—is important in the video monitoring of, for example, a long corridor or parking lot. It also features wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions.

  • Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs
  • Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting
  • Two-way audio support
  • Built-in SD/SDHC memory card slot
  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service
  • Open Application Programming Interface (API) for software integration, including the ONVIF specification available at www.onvif.org, including VAPIX® and AXIS Camera Application Platform from Axis Communications
  • Support for AXIS Video Hosting System (AVHS) with One-Click Camera connection

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P3346 Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
CCTV Cameras - 2436392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details