AXIS Communications, Inc. AXIS 211W Network Camera

Description
Superior image quality Simultaneous Motion JPEG and MPEG-4 Flexible installation with wireless capability Secure communication Outdoor option Wireless network camera for a demanding market AXIS 211W Network Camera is a high-performance camera designed for professional video surveillance, offering the choice of either a wireless or a wired connection to the network. AXIS 211W provides superior image quality thanks to its progressive scan sensor and advanced image processing. This makes AXIS 211W ideal for the video surveillance of locations such as retail stores, offices, hotels and university campuses. Flexible installation options For optimal installation flexibility, AXIS 211W offers either a wireless connection to the network, or a wired connection supporting Power over Ethernet. The camera only needs one outlet - either power or network - which facilitates installation or relocation, e.g. when monitoring product campaigns. Wireless capabilities AXIS 211W provides high-performance wireless transmission with a wide coverage range according to the IEEE 802.11g standard, as well as backward compatibility with IEEE 802.11b. The omni-directional indoor antenna, which is included in the AXIS 211W shipment, is exchangeable for further flexibility. AXIS 211W bundle AXIS 211W Outdoor Verso Kit, including AXIS 211W, outdoor antenna and housing, is available for purchase in Europe. This is the perfect choice for outdoor installations, for example when the camera is to be mounted on a light pole in a parking lot, where power but no network connection is available. Superior image quality with progressive scan 30 frames per second in VGA resolution (640x480 pixels) Network security using WEP, WPA/WPA2-PSK, WPA/WPA2-Enterprise, multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet
Description
Superior image quality Simultaneous Motion JPEG and MPEG-4 Flexible installation with wireless capability Secure communication Outdoor option Wireless network camera for a demanding market AXIS 211W Network Camera is a high-performance camera designed for professional video surveillance, offering the choice of either a wireless or a wired connection to the network. AXIS 211W provides superior image quality thanks to its progressive scan sensor and advanced image processing. This makes AXIS 211W ideal for the video surveillance of locations such as retail stores, offices, hotels and university campuses. Flexible installation options For optimal installation flexibility, AXIS 211W offers either a wireless connection to the network, or a wired connection supporting Power over Ethernet. The camera only needs one outlet - either power or network - which facilitates installation or relocation, e.g. when monitoring product campaigns. Wireless capabilities AXIS 211W provides high-performance wireless transmission with a wide coverage range according to the IEEE 802.11g standard, as well as backward compatibility with IEEE 802.11b. The omni-directional indoor antenna, which is included in the AXIS 211W shipment, is exchangeable for further flexibility. AXIS 211W bundle AXIS 211W Outdoor Verso Kit, including AXIS 211W, outdoor antenna and housing, is available for purchase in Europe. This is the perfect choice for outdoor installations, for example when the camera is to be mounted on a light pole in a parking lot, where power but no network connection is available. Superior image quality with progressive scan 30 frames per second in VGA resolution (640x480 pixels) Network security using WEP, WPA/WPA2-PSK, WPA/WPA2-Enterprise, multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Superior image quality Simultaneous Motion JPEG and MPEG-4 Flexible installation with wireless capability Secure communication Outdoor option Wireless network camera for a demanding market AXIS 211W Network Camera is a high-performance camera designed for professional video surveillance, offering the choice of either a wireless or a wired connection to the network. AXIS 211W provides superior image quality thanks to its progressive scan sensor and advanced image processing. This makes AXIS 211W ideal for the video surveillance of locations such as retail stores, offices, hotels and university campuses. Flexible installation options For optimal installation flexibility, AXIS 211W offers either a wireless connection to the network, or a wired connection supporting Power over Ethernet. The camera only needs one outlet - either power or network - which facilitates installation or relocation, e.g. when monitoring product campaigns. Wireless capabilities AXIS 211W provides high-performance wireless transmission with a wide coverage range according to the IEEE 802.11g standard, as well as backward compatibility with IEEE 802.11b. The omni-directional indoor antenna, which is included in the AXIS 211W shipment, is exchangeable for further flexibility. AXIS 211W bundle AXIS 211W Outdoor Verso Kit, including AXIS 211W, outdoor antenna and housing, is available for purchase in Europe. This is the perfect choice for outdoor installations, for example when the camera is to be mounted on a light pole in a parking lot, where power but no network connection is available. Superior image quality with progressive scan 30 frames per second in VGA resolution (640x480 pixels) Network security using WEP, WPA/WPA2-PSK, WPA/WPA2-Enterprise, multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org)
  • Superior image quality
  • Simultaneous Motion JPEG and MPEG-4
  • Flexible installation with wireless capability
  • Secure communication
  • Outdoor option

Wireless network camera for a demanding market
AXIS 211W Network Camera is a high-performance camera designed for professional video surveillance, offering the choice of either a wireless or a wired connection to the network. AXIS 211W provides superior image quality thanks to its progressive scan sensor and advanced image processing. This makes AXIS 211W ideal for the video surveillance of locations such as retail stores, offices, hotels and university campuses.

Flexible installation options

For optimal installation flexibility, AXIS 211W offers either a wireless connection to the network, or a wired connection supporting Power over Ethernet. The camera only needs one outlet - either power or network - which facilitates installation or relocation, e.g. when monitoring product campaigns.


Wireless capabilities

AXIS 211W provides high-performance wireless transmission with a wide coverage range according to the IEEE 802.11g standard, as well as backward compatibility with IEEE 802.11b. The omni-directional indoor antenna, which is included in the
AXIS 211W shipment, is exchangeable for further flexibility.

AXIS 211W bundle

AXIS 211W Outdoor Verso Kit, including AXIS 211W, outdoor antenna and housing, is available for purchase in Europe. This is the perfect choice for outdoor installations, for example when the camera is to be mounted on a light pole in a parking lot, where power but no network connection is available.


  • Superior image quality with progressive scan
  • 30 frames per second in VGA resolution (640x480 pixels)
  • Network security using WEP, WPA/WPA2-PSK, WPA/WPA2-Enterprise, multiple user access levels, IP address filtering, HTTPS encryption,
    IEEE 802.1X authentication
  • Supports Quality of Service (QoS) which helps secure the necessary bandwidth for streaming video and control commands over a network
  • Supports Internet Protocol version 6 (IPv6) in addition to IP version 4 (IPv4)
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS 211W Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 9131560 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details