AXIS Communications, Inc. AXIS Q1755 Network Camera

Description
Built-in support for Pan/Tilt heads using the Pelco-D protocol Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Support for IPv6 in addition to the standard IP protocol version 4 Support for Quality of Service (QoS) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) HDTV quality Zoom and auto focus Local storage Power over Ethernet Intelligent video capabilities Fulfills the professional market’s demands AXIS Q1755 Network Camera connected to an HDTV monitor is the perfect solution for securing areas where greater image detail is required, such as airports, passport controls and casinos. Compliance with SMPTE standards for HDTV AXIS Q1755 complies with the SMPTE (Society of Motion Picture and Television Engineers) HDTV standards in resolution, color representation and frame rate. The camera delivers HDTV 1080i or 720P resolution, 16:9 aspect ratio in full frame rate 30/25. AXIS Q1755 supports both H.264 and Motion JPEG in full frame rate. With day & night functionality and progressive output, it provides exceptional quality images even of fast moving objects in all lighting conditions - without any motion blur. With 10x optical zoom, 12x digital zoom and auto focus, it can instantly provide the desired field of view in perfect focus. Optional storage and flexible installation The camera has a built-in slot for an SD/SDHC memory card which makes it possible to store days of recording without any external equipment. Power over Ethernet (IEEE 802.3af) supplies power to the cameras via the network, eliminating the need for power cables and reducing installation costs. Intelligent video capabilities AXIS Q1755 includes video intelligence such as enhanced video motion detection, audio detection and detection of camera tampering such as blocking or spray-painting. In addition, it includes a Gatekeeper functionality which automatically zooms in when there is activity in the scene, and then zooms out after a preset time interval. GIT Security award AXIS Q1755 has received the GIT Approved Test recognition in the GIT Security Camera Test.
Datasheet
Description
Built-in support for Pan/Tilt heads using the Pelco-D protocol Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Support for IPv6 in addition to the standard IP protocol version 4 Support for Quality of Service (QoS) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) HDTV quality Zoom and auto focus Local storage Power over Ethernet Intelligent video capabilities Fulfills the professional market’s demands AXIS Q1755 Network Camera connected to an HDTV monitor is the perfect solution for securing areas where greater image detail is required, such as airports, passport controls and casinos. Compliance with SMPTE standards for HDTV AXIS Q1755 complies with the SMPTE (Society of Motion Picture and Television Engineers) HDTV standards in resolution, color representation and frame rate. The camera delivers HDTV 1080i or 720P resolution, 16:9 aspect ratio in full frame rate 30/25. AXIS Q1755 supports both H.264 and Motion JPEG in full frame rate. With day & night functionality and progressive output, it provides exceptional quality images even of fast moving objects in all lighting conditions - without any motion blur. With 10x optical zoom, 12x digital zoom and auto focus, it can instantly provide the desired field of view in perfect focus. Optional storage and flexible installation The camera has a built-in slot for an SD/SDHC memory card which makes it possible to store days of recording without any external equipment. Power over Ethernet (IEEE 802.3af) supplies power to the cameras via the network, eliminating the need for power cables and reducing installation costs. Intelligent video capabilities AXIS Q1755 includes video intelligence such as enhanced video motion detection, audio detection and detection of camera tampering such as blocking or spray-painting. In addition, it includes a Gatekeeper functionality which automatically zooms in when there is activity in the scene, and then zooms out after a preset time interval. GIT Security award AXIS Q1755 has received the GIT Approved Test recognition in the GIT Security Camera Test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Built-in support for Pan/Tilt heads using the Pelco-D protocol Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication Support for IPv6 in addition to the standard IP protocol version 4 Support for Quality of Service (QoS) Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) HDTV quality Zoom and auto focus Local storage Power over Ethernet Intelligent video capabilities Fulfills the professional market’s demands AXIS Q1755 Network Camera connected to an HDTV monitor is the perfect solution for securing areas where greater image detail is required, such as airports, passport controls and casinos. Compliance with SMPTE standards for HDTV AXIS Q1755 complies with the SMPTE (Society of Motion Picture and Television Engineers) HDTV standards in resolution, color representation and frame rate. The camera delivers HDTV 1080i or 720P resolution, 16:9 aspect ratio in full frame rate 30/25. AXIS Q1755 supports both H.264 and Motion JPEG in full frame rate. With day & night functionality and progressive output, it provides exceptional quality images even of fast moving objects in all lighting conditions - without any motion blur. With 10x optical zoom, 12x digital zoom and auto focus, it can instantly provide the desired field of view in perfect focus. Optional storage and flexible installation The camera has a built-in slot for an SD/SDHC memory card which makes it possible to store days of recording without any external equipment. Power over Ethernet (IEEE 802.3af) supplies power to the cameras via the network, eliminating the need for power cables and reducing installation costs. Intelligent video capabilities AXIS Q1755 includes video intelligence such as enhanced video motion detection, audio detection and detection of camera tampering such as blocking or spray-painting. In addition, it includes a Gatekeeper functionality which automatically zooms in when there is activity in the scene, and then zooms out after a preset time interval. GIT Security award AXIS Q1755 has received the GIT Approved Test recognition in the GIT Security Camera Test.
  • Built-in support for Pan/Tilt heads using the Pelco-D protocol
  • Network security using multiple user access levels, IP address filtering, HTTPS encryption, IEEE 802.1X authentication
  • Support for IPv6 in addition to the standard IP protocol version 4
  • Support for Quality of Service (QoS)
  • Powerful Application Programming Interface (API) for software integration, including AXIS VAPIX and AXIS Media Control SDK. Flash memory for upload of embedded applications

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • HDTV quality
  • Zoom and auto focus
  • Local storage
  • Power over Ethernet
  • Intelligent video capabilities

Fulfills the professional market’s demands


AXIS Q1755 Network Camera connected to an HDTV monitor is the perfect solution for securing areas where greater image detail is required, such as airports, passport controls and casinos.

Compliance with SMPTE standards
for HDTV

AXIS Q1755 complies with the SMPTE (Society of Motion Picture and Television Engineers) HDTV standards in resolution, color representation and frame rate. The camera delivers HDTV 1080i or 720P resolution, 16:9 aspect ratio in full frame rate 30/25.

AXIS Q1755 supports both H.264 and Motion JPEG in full frame rate. With day & night functionality and progressive output, it provides exceptional quality images even of fast moving objects in all lighting conditions - without any motion blur. With 10x optical zoom, 12x digital zoom and auto focus, it can instantly provide the desired field of view in perfect focus.

Optional storage and flexible installation

The camera has a built-in slot for an SD/SDHC memory card which makes it possible to store days of recording without any external equipment. Power over Ethernet (IEEE 802.3af) supplies power to the cameras via the network, eliminating the need for power cables and reducing installation costs.

Intelligent video capabilities

AXIS Q1755 includes video intelligence such as enhanced video motion detection, audio detection and detection of camera tampering such as blocking or spray-painting. In addition, it includes a Gatekeeper functionality which automatically zooms in when there is activity in the scene, and then zooms out after a preset time interval.

GIT Security award


AXIS Q1755 has received the GIT Approved Test recognition in the GIT Security Camera Test.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS Q1755 Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
CCTV Cameras - 180163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details