AXIS Communications, Inc. AXIS P3344-V Network Camera

Description
Two-way audio support. Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Built-in SD/SDHC memory card slot. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) HDTV quality Easy installation with remote focus and zoom Vandal-resistant design Multiple H.264 streams Day/night functionality Power over Ethernet High-performance video The AXIS P3344-V Fixed Dome Network Camera offers 1MP or HDTV 720p in compliance with the SMPTE standard in resolution, color representation and frame rate. Wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Remote zoom ensures that the viewing angle is optimized for the scene and required pixel resolution at installation. The remote focus function makes the installation convenient, eliminating the need for focusing at the camera position. Optimized use of bandwidth and storage Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints.
Datasheet
Description
Two-way audio support. Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Built-in SD/SDHC memory card slot. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) HDTV quality Easy installation with remote focus and zoom Vandal-resistant design Multiple H.264 streams Day/night functionality Power over Ethernet High-performance video The AXIS P3344-V Fixed Dome Network Camera offers 1MP or HDTV 720p in compliance with the SMPTE standard in resolution, color representation and frame rate. Wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Remote zoom ensures that the viewing angle is optimized for the scene and required pixel resolution at installation. The remote focus function makes the installation convenient, eliminating the need for focusing at the camera position. Optimized use of bandwidth and storage Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-way audio support. Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting. Built-in SD/SDHC memory card slot. Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs. Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications. This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl. org) HDTV quality Easy installation with remote focus and zoom Vandal-resistant design Multiple H.264 streams Day/night functionality Power over Ethernet High-performance video The AXIS P3344-V Fixed Dome Network Camera offers 1MP or HDTV 720p in compliance with the SMPTE standard in resolution, color representation and frame rate. Wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Remote zoom ensures that the viewing angle is optimized for the scene and required pixel resolution at installation. The remote focus function makes the installation convenient, eliminating the need for focusing at the camera position. Optimized use of bandwidth and storage Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints.
  • Two-way audio support.
  • Intelligent capabilities such as enhanced video motion detection, audio detection and detection of camera tampering attempts like blocking or spray-painting.
  • Built-in SD/SDHC memory card slot.
  • Power over Ethernet (IEEE 802.3af), eliminating the need for power cables and reducing installation costs.
  • Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service.
  • Open Application Programming Interface (API) for software integration, including VAPIX® from Axis Communications.

This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org)


  • HDTV quality
  • Easy installation with remote focus and zoom
  • Vandal-resistant design
  • Multiple H.264 streams
  • Day/night functionality
  • Power over Ethernet

High-performance video


The AXIS P3344-V Fixed Dome Network Camera offers 1MP or HDTV 720p in compliance with the SMPTE standard in resolution, color representation and frame rate. Wide dynamic range and day/night functionality enable clear images both in daylight and in dark lighting conditions. Remote zoom ensures that the viewing angle is optimized for the scene and required pixel resolution at installation. The remote focus function makes the installation convenient, eliminating the need for focusing at the camera position.

Optimized use of bandwidth and storage

Multiple H.264 streams, as well as Motion JPEG streams, can be provided simultaneously either in full frame rate or individually optimized for different quality needs and bandwidth constraints.

Supplier's Site Datasheet

Technical Specifications

  AXIS Communications, Inc.
Product Category Video Cameras
Product Number AXIS P3344-V Network Camera
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 2205841 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details