AXIS Communications, Inc. Datasheets for Digital Video Recorders
Digital video recorders record and store video camera output in digital form on disk.
Digital Video Recorders: Learn more
| Product Name | Notes |
|---|---|
| Compact and cost-effective Full frame rate in all resolutions Simultaneous H.264 and Motion JPEG PTZ support Power over Ethernet High performance, single channel solution The one-channel AXIS M7001 Video Encoder... | |
| Full frame rate in all resolutions and all compression formats Intelligent video capabilities such as video motion detection, active tampering alarm and audio detection Advanced security and network management features... | |
| Full frame rate in all resolutions Simultaneous H.264 and Motion JPEG Edge storage High resolution quad-view Two-way audio PTZ support Power over Ethernet High performance, 16-channel solution with excellent audio... | |
| Full frame rate in all resolutions Simultaneous H.264 and Motion JPEG High resolution quad-view Two-way audio PTZ support High performance, 4-channel solution with excellent audio quality AXIS P7224 Video Encoder... | |
| High quality video Simultaneous H.264 and Motion JPEG Edge storage High resolution quad-view PTZ support Power over Ethernet Efficient 4-channel solution AXIS M7014 Video Encoder is a compact and easy-to-use... | |
| High-density solution Superb video quality Multiple H.264 streams Image setting adjustment Intelligent video capabilities High-density video encoder rack solution AXIS Q7406 Video Encoder Blade is a 6-channel blade for video... | |
| Intelligent video capabilities such as video motion detection and active tampering alarm Advanced security and network management features such as HTTPS encryption with preserved performance, IPv6 and Quality of Service. | |
| Quick and professional installation of various video servers in the same rack Expandable system, simply by adding blades and wiring up Integrated power supply, for easy installation/expansi on, and easy... | |
| Slots for 14 hot-swappable blades Four Gigabit Ethernet ports Redundant power supplies Hot-swappable fan cassettes Ideal for large, professional installations AXIS Q7900 is a 4U, 19-inch rack that holds up... | |
| Superb video quality Multiple H.264 streams per channel Full frame rate in all resolutions Intelligent video capabilities Two-way audio support High performance, four-channel solution AXIS Q7404 Video Encoder is a... | |
| Superb video quality Multiple H.264 streams 4 audio channels Support for balanced microphones Intelligent video capabilities High-density solution High-density video encoder rack solution AXIS Q7414 Video Encoder Blade is a... | |
| Superb video quality Multiple H.264 streams Image setting adjustment Intelligent video capabilities Power over Ethernet Audio support Local storage AXIS Q7401 Video Encoder is a high performance, single channel solution... |